ams Color Sensors - TCS3414FN TCS3414FN

Description
Manufacturer: ams Win Source Part Number: 899372-TCS3414FN Operating Temperature Range: -30°C ~ 70°C Features: Color Sensor 16 b Gain Control, Interrupt, Sync Input 6-SMD Module Package: Reel - TR Package: 6-SMD Module Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS3414-FNCT, TCS3414-FN, TCS3414-FNTR, 300110002, TCS3414-FNDKR
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 899372-TCS3414FN Operating Temperature Range: -30°C ~ 70°C Features: Color Sensor 16 b Gain Control, Interrupt, Sync Input 6-SMD Module Package: Reel - TR Package: 6-SMD Module Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS3414-FNCT, TCS3414-FN, TCS3414-FNTR, 300110002, TCS3414-FNDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - TCS3414FN - 899372-TCS3414FN - Win Source Electronics
Laguna Hills, CA, United States
Color Sensors - TCS3414FN
899372-TCS3414FN
Color Sensors - TCS3414FN 899372-TCS3414FN
Manufacturer: ams Win Source Part Number: 899372-TCS3414FN Operating Temperature Range: -30°C ~ 70°C Features: Color Sensor 16 b Gain Control, Interrupt, Sync Input 6-SMD Module Package: Reel - TR Package: 6-SMD Module Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCS3414-FNCT, TCS3414-FN, TCS3414-FNTR, 300110002, TCS3414-FNDKR

Manufacturer: ams
Win Source Part Number: 899372-TCS3414FN
Operating Temperature Range: -30°C ~ 70°C
Features: Color Sensor 16 b Gain Control, Interrupt, Sync Input 6-SMD Module
Package: Reel - TR
Package: 6-SMD Module
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCS3414-FNCT, TCS3414-FN, TCS3414-FNTR, 300110002, TCS3414-FNDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 899372-TCS3414FN
Product Name Color Sensors - TCS3414FN
Unlock Full Specs
to access all available technical data