Manufacturer: ams
Win Source Part Number: 1265706-TCS34903FN
Operating Temperature Range: -40°C ~ 70°C
Package: 6-UDFN
Operating Supply Voltage: 2.7 V ~ 3.6 V
Output: I2C
Part Status: Obsolete(EOL)
Categories: Sensors, Transducers
Manufacturer Homepage: www.ams.com
Maximum Supply Current: 330μA @ 3V
Alternative Parts (Cross-Reference): BH1745NUC-E2;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1265706-TCS34903FN |
| Product Name | Color Sensors - TCS34903FN |