ams Custom Parts - Custom Parts (0 - A) - AS3940BQFT AS3940BQFT

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212421-AS3940BQFT Frequency: 2.4 GHz Operating Supply Voltage: 3 V Data Rate: 1 Mbps Interface: SPI Weight: 188.609377 mg Current - Receiving: 20.9 mA Current - Transmitting: 21.5 mA Categories: Custom Parts Case / Package: QFN Alternative Parts (Cross-Reference): AS3940-BQFT; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.2 V Max Operating Temperature: 85 °C Sensitivity (dBm): -100 dBm
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212421-AS3940BQFT Frequency: 2.4 GHz Operating Supply Voltage: 3 V Data Rate: 1 Mbps Interface: SPI Weight: 188.609377 mg Current - Receiving: 20.9 mA Current - Transmitting: 21.5 mA Categories: Custom Parts Case / Package: QFN Alternative Parts (Cross-Reference): AS3940-BQFT; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.2 V Max Operating Temperature: 85 °C Sensitivity (dBm): -100 dBm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AS3940BQFT - 1212421-AS3940BQFT - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AS3940BQFT
1212421-AS3940BQFT
Custom Parts - Custom Parts (0 - A) - AS3940BQFT 1212421-AS3940BQFT
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212421-AS3940BQFT Frequency: 2.4 GHz Operating Supply Voltage: 3 V Data Rate: 1 Mbps Interface: SPI Weight: 188.609377 mg Current - Receiving: 20.9 mA Current - Transmitting: 21.5 mA Categories: Custom Parts Case / Package: QFN Alternative Parts (Cross-Reference): AS3940-BQFT; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.2 V Max Operating Temperature: 85 °C Sensitivity (dBm): -100 dBm

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212421-AS3940BQFT
Frequency: 2.4 GHz
Operating Supply Voltage: 3 V
Data Rate: 1 Mbps
Interface: SPI
Weight: 188.609377 mg
Current - Receiving: 20.9 mA
Current - Transmitting: 21.5 mA
Categories: Custom Parts
Case / Package: QFN
Alternative Parts (Cross-Reference): AS3940-BQFT;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.2 V
Max Operating Temperature: 85 °C
Sensitivity (dBm): -100 dBm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1212421-AS3940BQFT
Product Name Custom Parts - Custom Parts (0 - A) - AS3940BQFT
Unlock Full Specs
to access all available technical data