Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139608-AS3909-BQTM
Frequency: 13.56 MHz
Interface: SPI
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1139608-AS3909-BQTM |
| Product Name | Custom Parts - Custom Parts (0 - A) - AS3909-BQTM |