Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168171-AS3911B-AQFM
Frequency: 13.56 MHz
Interface: SPI
Categories: Custom Parts
Case / Package: QFN
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1168171-AS3911B-AQFM |
| Product Name | Custom Parts - Custom Parts (0 - A) - AS3911B-AQFM |