Manufacturer: ams
Win Source Part Number: 936276-TCS34715FN
Operating Temperature Range: -30°C ~ 70°C
Features: Color Sensor 16 b Gain Control, Interrupt, Sleep Mode 6-SMD Module
Package: Reel - TR
Package: 6-SMD Module
Family Name: TCS34715
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCS34715FNDKR, 300240015, TCS34715FNTR, TCS34715FNCT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 936276-TCS34715FN |
| Product Name | Color Sensors - TCS34715FN |