Manufacturer: ams
Win Source Part Number: 866049-CCS801
Operating Temperature Range: -5°C ~ 50°C
Features: Air Quality Sensor Voltage
Package: Reel - TR
Part Status: Discontinued at Digi-Key
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: P63306380E, CCS801B-COPS, 505070003, CCS801CT, CCS801TR, P633063A0B, CCS801DKR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 866049-CCS801 |
| Product Name | Unclassified - CCS801 |