Manufacturer: ams
Win Source Part Number: 936275-TCS34711FN
Operating Temperature Range: -30°C ~ 70°C
Features: Color Sensor 16 b Gain Control, Interrupt, Sleep Mode 6-SMD Module
Package: Reel - TR
Package: 6-SMD Module
Family Name: TCS34711
Categories: Sensors
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
Other Part Number: 1194-TCS34711FNTR, 300240009
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 936275-TCS34711FN |
| Product Name | Color Sensors - TCS34711FN |