Win Source Part Number: 1184394-AS3460 FW12-BFBM
Category: Integrated Circuits (ICs)>Specialized ICs
Type: Digital ANC and Augmented Hearing
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: 36-BGA
Supplier Device Package: 36-FBGA
Alternative Parts (Cross-Reference): AS3460 FW12BFBM;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: ams
Other Names: 509520033,961-AS3460
Base Product Number: AS3460
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1184394-AS3460 FW12-BFBM |
| Product Name | Integrated Circuits (ICs) - Specialized ICs |