Manufacturer: ams
Win Source Part Number: 810006-TCS34907FN
Packaging: Reel
Output: I2C
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 70°C
Manufacturer Package: 6-UDFN
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Current - Supply (Maximum): 330μA at 3V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 810006-TCS34907FN |
| Product Name | Color Sensors - TCS34907FN |