Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046053-AS3993BQFP
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 320 kHz
Operating Supply Voltage: 3.6 V
Number of Pins: 48
Categories: OEM Parts(A-B)
Case / Package: QFN
Alternative Parts (Cross-Reference): AS3993BQFPAS3993-BQF
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Sensitivity (dBm): -90 dBm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1046053-AS3993BQFP |
| Product Name | OEM Parts - OEM Parts (A - B) - AS3993BQFP |