ams Electronic Surplus - AS5145B-HSST AS5145B-HSST

Description
Manufacturer: ams Win Source Part Number: 759562-AS5145B-HSST Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: ams Win Source Part Number: 759562-AS5145B-HSST Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - AS5145B-HSST - 759562-AS5145B-HSST - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - AS5145B-HSST
759562-AS5145B-HSST
Electronic Surplus - AS5145B-HSST 759562-AS5145B-HSST
Manufacturer: ams Win Source Part Number: 759562-AS5145B-HSST Termination Style: SMD (SMT) Tab Mounting Style: SMD Output Type: Quadrature (Incremental) Actuator Type: External Magnet, Not Included Built in Switch: No Encoder Type: Magnetic Pulses per Revolution: 1024 Detent: No Categories: Sensors, Transducers Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: ams
Win Source Part Number: 759562-AS5145B-HSST
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: Quadrature (Incremental)
Actuator Type: External Magnet, Not Included
Built in Switch: No
Encoder Type: Magnetic
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 759562-AS5145B-HSST
Product Name Electronic Surplus - AS5145B-HSST
Unlock Full Specs
to access all available technical data