Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164165-AS1906C31Z
Reset Timeout: 100 ms
Categories: Custom Parts
Case / Package: SOT
Alternative Parts (Cross-Reference): AS1906C31-Z;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Max Supply Voltage: 3.6 V
Threshold Voltage: 3.08 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164165-AS1906C31Z |
| Product Name | Custom Parts - Custom Parts (0 - A) - AS1906C31Z |