Manufacturer: AMS-TAOS USA Inc.
Win Source Part Number: 032053-TCS3200D-TR
Category: Sensors,Transducers
Family: Color Sensors
Operating Temperature Range: -40°C ~ 85°C
Features: Auto Power Down
Package: 8-SOIC (0.154", 3.90mm Width)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Output: Frequency
Current - Supply (Max): 2mA @ 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 032053-TCS3200D-TR |
| Product Name | Sensors,Transducers |