ams Color Sensors - TMD37003M TMD37003M

Description
Manufacturer: ams Win Source Part Number: 1109979-TMD37003M Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Output: I2C Current - Supply (Max): 150μA @ 1.8V Resolution (Bits): 16 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 8-SMD Supply Voltage - Operating: 1.7 V to 2 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 1109979-TMD37003M Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Output: I2C Current - Supply (Max): 150μA @ 1.8V Resolution (Bits): 16 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 8-SMD Supply Voltage - Operating: 1.7 V to 2 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - TMD37003M - 1109979-TMD37003M - Win Source Electronics
Laguna Hills, CA, United States
Color Sensors - TMD37003M
1109979-TMD37003M
Color Sensors - TMD37003M 1109979-TMD37003M
Manufacturer: ams Win Source Part Number: 1109979-TMD37003M Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode Output: I2C Current - Supply (Max): 150μA @ 1.8V Resolution (Bits): 16 b Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 8-SMD Supply Voltage - Operating: 1.7 V to 2 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ams
Win Source Part Number: 1109979-TMD37003M
Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode
Output: I2C
Current - Supply (Max): 150μA @ 1.8V
Resolution (Bits): 16 b
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 8-SMD
Supply Voltage - Operating: 1.7 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1109979-TMD37003M
Product Name Color Sensors - TMD37003M
Unlock Full Specs
to access all available technical data