ams Sensors,Transducers TMD26711

Description
Manufacturer: AMS-TAOS USA Inc. Win Source Part Number: 117980-TMD26711 Category: Sensors,Transducers Family: Optical Sensors - Ambient Light, IR, UV Sensors Packaging: Reel(TR) Type: Ambient Mounting Style: SMD/SMT Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Manufacturer Device Package: Module Output Type: I2C Operating Supply Voltage: 2.6 V ~ 3.6 V Family Name: TMD2671 Wavelength: 850nm Proximity Detection: Yes Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: AMS-TAOS USA Inc. Win Source Part Number: 117980-TMD26711 Category: Sensors,Transducers Family: Optical Sensors - Ambient Light, IR, UV Sensors Packaging: Reel(TR) Type: Ambient Mounting Style: SMD/SMT Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Manufacturer Device Package: Module Output Type: I2C Operating Supply Voltage: 2.6 V ~ 3.6 V Family Name: TMD2671 Wavelength: 850nm Proximity Detection: Yes Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors,Transducers - 117980-TMD26711 - Win Source Electronics
Laguna Hills, CA, United States
Sensors,Transducers
117980-TMD26711
Sensors,Transducers 117980-TMD26711
Manufacturer: AMS-TAOS USA Inc. Win Source Part Number: 117980-TMD26711 Category: Sensors,Transducers Family: Optical Sensors - Ambient Light, IR, UV Sensors Packaging: Reel(TR) Type: Ambient Mounting Style: SMD/SMT Operating Temperature Range: -30°C ~ 85°C Package: 8-SMD Module Manufacturer Device Package: Module Output Type: I2C Operating Supply Voltage: 2.6 V ~ 3.6 V Family Name: TMD2671 Wavelength: 850nm Proximity Detection: Yes Introduction Date: April 02, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: AMS-TAOS USA Inc.
Win Source Part Number: 117980-TMD26711
Category: Sensors,Transducers
Family: Optical Sensors - Ambient Light, IR, UV Sensors
Packaging: Reel(TR)
Type: Ambient
Mounting Style: SMD/SMT
Operating Temperature Range: -30°C ~ 85°C
Package: 8-SMD Module
Manufacturer Device Package: Module
Output Type: I2C
Operating Supply Voltage: 2.6 V ~ 3.6 V
Family Name: TMD2671
Wavelength: 850nm
Proximity Detection: Yes
Introduction Date: April 02, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 117980-TMD26711
Product Name Sensors,Transducers
Unlock Full Specs
to access all available technical data