Manufacturer: ams
Win Source Part Number: 759575-AS5145B-HSSM
Termination Style: SMD (SMT) Tab
Mounting Style: SMD
Output Type: Quadrature (Incremental)
Actuator Type: External Magnet, Not Included
Built in Switch: No
Family Name: AS5145B
Encoder Type: Magnetic
Pulses per Revolution: 1024
Detent: No
Categories: Sensors, Transducers
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 759575-AS5145B-HSSM |
| Product Name | Electronic Surplus - AS5145B-HSSM |