Manufacturer: AMS-TAOS USA Inc.
Win Source Part Number: 130703-TMD27713
Category: Sensors,Transducers
Family: Optical Sensors - Ambient Light, IR, UV Sensors
Packaging: Reel(TR)
Type: Ambient
Mounting Style: SMD/SMT
Operating Temperature Range: -30°C ~ 85°C
Package: 8-SMD Module
Manufacturer Device Package: Module
Output Type: I2C
Operating Supply Voltage: 2.6 V ~ 3.6 V
Wavelength: 625nm
Proximity Detection: Yes
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 130703-TMD27713 |
| Product Name | Sensors,Transducers |