Manufacturer: ams
Win Source Part Number: 1106453-TCS37715FN
Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode
Output: I2C
Current - Supply (Max): 330μA @ 3V
Resolution (Bits): 16 b
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Dimension: 6-SMD Module
Supply Voltage - Operating: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106453-TCS37715FN |
| Product Name | Color Sensors - TCS37715FN |