Manufacturer: ams
Win Source Part Number: 937034-TMD37024VC
Operating Temperature Range: -30°C ~ 85°C
Features: Color Sensor 16 b - 8-SMD Module
Package: 8-SMD Module
Package: Reel - TR
Part Status: Obsolete
Family Name: TMD37024
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 961-TMD37024VCCT, 504270020, 961-TMD37024VCTR, 961-TMD37024VCDKR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 937034-TMD37024VC |
| Product Name | Color Sensors - TMD37024VC |