Manufacturer: ams-OSRAM USA INC.
Category: Sensors, Transducers- Specialized Sensors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Sensor Type: Biomonitoring Sensor
Output Type: I²C
Operating Temperature: -30°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Sensors, Transducers- Specialized Sensors |