Manufacturer: ams
Win Source Part Number: 720729-TCS37727FN
Features: Gain Control, Interrupt, Proximity Detection, Sleep Mode
Output: I2C
Resolution (Bits): 16 b
Categories: Sensors, Transducers
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 6-SMD Module
Maximum Supply Current: 330μA at 3V
Popularity: Low
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 720729-TCS37727FN |
| Product Name | Color Sensors - TCS37727FN |