ams Color Sensors - TCS3414CS TCS3414CS

Description
Manufacturer: ams Win Source Part Number: 802320-tcs3414cs Features: Gain Control, Interrupt, Sync Input Output: I2C Resolution (Bits): 16 b Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-BGA Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V Current - Supply (Maximum): 11mA at 3.6V
Request a Quote Datasheet
Description
Manufacturer: ams Win Source Part Number: 802320-tcs3414cs Features: Gain Control, Interrupt, Sync Input Output: I2C Resolution (Bits): 16 b Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-BGA Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V Current - Supply (Maximum): 11mA at 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - TCS3414CS - 802320-tcs3414cs - Win Source Electronics
Laguna Hills, CA, United States
Color Sensors - TCS3414CS
802320-tcs3414cs
Color Sensors - TCS3414CS 802320-tcs3414cs
Manufacturer: ams Win Source Part Number: 802320-tcs3414cs Features: Gain Control, Interrupt, Sync Input Output: I2C Resolution (Bits): 16 b Part Status: Obsolete (End Of Life) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-BGA Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V Current - Supply (Maximum): 11mA at 3.6V

Manufacturer: ams
Win Source Part Number: 802320-tcs3414cs
Features: Gain Control, Interrupt, Sync Input
Output: I2C
Resolution (Bits): 16 b
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-BGA
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V
Current - Supply (Maximum): 11mA at 3.6V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 802320-tcs3414cs
Product Name Color Sensors - TCS3414CS
Unlock Full Specs
to access all available technical data