Manufacturer: ams
Win Source Part Number: 901303-TSL1402R
Features: Linear Optical Array Sensor Analog Voltage Output
Package: Tube
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.9500
Other Part Number: 300390006, TSL1402-R
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 901303-TSL1402R |
| Product Name | Specialized Sensors - TSL1402R |