Manufacturer: AMS-TAOS USA Inc.
Win Source Part Number: 035335-TSL2581FN
Category: Sensors,Transducers
Family: Optical Sensors - Ambient Light, IR, UV Sensors
Packaging: Reel(TR)
Type: Ambient
Mounting Style: SMD/SMT
Operating Temperature Range: -30°C ~ 70°C
Package: 6-WDFN
Manufacturer Device Package: 6-DFN (2x2)
Output Type: I2C
Operating Supply Voltage: 2.7 V ~ 3.6 V
Family Name: TSL2583
Wavelength: 640nm
Proximity Detection: No
Alternative Parts (Cross-Reference): ISL29023IROZ-T7; HSDL-9001; HSDL-9000;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 035335-TSL2581FN |
| Product Name | Sensors,Transducers |