Manufacturer: ams
Win Source Part Number: 937032-TMD37003
Operating Temperature Range: -30°C ~ 85°C
Features: Color Sensor 16 b Gain Control, Interrupt, Proximity Detection, Sleep Mode 8-SMD
Package: 8-SMD
Package: Reel - TR
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 937032-TMD37003 |
| Product Name | Color Sensors - TMD37003 |