Manufacturer: ams
Win Source Part Number: 107175-AS1301A-BTDT
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Manufacturer Device Package: 10-TDFN (3x3)
Current - Output: 50mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.25V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: No
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 107175-AS1301A-BTDT |
| Product Name | Integrated Circuits(ICs) |