ams Custom Parts - Custom Parts (0 - A) - AS1109 EB AS1109 EB

Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154831-AS1109 EB Operating Supply Voltage: 5.5 V Interface: SPI Number of Outputs: 8 Output Current: 100 mA Output Voltage: 15 V Categories: Custom Parts Output Current per Channel: 100 mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Evaluation Kit: Yes Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154831-AS1109 EB Operating Supply Voltage: 5.5 V Interface: SPI Number of Outputs: 8 Output Current: 100 mA Output Voltage: 15 V Categories: Custom Parts Output Current per Channel: 100 mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Evaluation Kit: Yes Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AS1109 EB - 1154831-AS1109 EB - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AS1109 EB
1154831-AS1109 EB
Custom Parts - Custom Parts (0 - A) - AS1109 EB 1154831-AS1109 EB
Manufacturer: ams Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154831-AS1109 EB Operating Supply Voltage: 5.5 V Interface: SPI Number of Outputs: 8 Output Current: 100 mA Output Voltage: 15 V Categories: Custom Parts Output Current per Channel: 100 mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Evaluation Kit: Yes Max Operating Temperature: 85 °C

Manufacturer: ams
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154831-AS1109 EB
Operating Supply Voltage: 5.5 V
Interface: SPI
Number of Outputs: 8
Output Current: 100 mA
Output Voltage: 15 V
Categories: Custom Parts
Output Current per Channel: 100 mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Evaluation Kit: Yes
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1154831-AS1109 EB
Product Name Custom Parts - Custom Parts (0 - A) - AS1109 EB
Unlock Full Specs
to access all available technical data