Manufacturer: ams
Win Source Part Number: 1106451-TCS34725FN
Features: Gain Control, Interrupt, Sleep Mode
Output: I2C
Current - Supply (Max): 330μA @ 3V
Resolution (Bits): 16 b
Family Name: TCS3472
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Dimension: 6-SMD Module
Supply Voltage - Operating: 2.7 V to 3.6 V
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 3,500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1106451-TCS34725FN |
| Product Name | Color Sensors - TCS34725FN |