Manufacturer: ams
Win Source Part Number: 796511-TCS3103FN
Operating Temperature Range: -30°C ~ 70°C
Features: Gain Control
Package: 6-VFDFN
Operating Supply Voltage: 4.5 V ~ 5.5 V
Output: Voltage, RGB
Part Status: Obsolete(EOL)
Family Name: TCS3103
Categories: Sensors, Transducers
Maximum Supply Current: 500μA @ 5V
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 796511-TCS3103FN |
| Product Name | Color Sensors - TCS3103FN |