Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
FG4
FG5
316SS MTG FOOT KIT
Extend the life of your product by replacing or upgrading your lock. While we don't sell replacement keys, we do offer replacement lock sets. Each Door Lock Replacement Kit (DLRK)...
Extend the life of your rack-mount equipment by increasing airflow within your server rack or cabinet. Hammond Fan Kits are available with one (1) or two (2) fans. Our fan...
Features 12”, 16", or 22" long - 10 Gauge Copper Wire. Terminated with crimped on terminals. Terminal hole is 0.256” diameter. Includes mounting hardware for both 1/4-20 or 10-32 ground...
Features 14 gauge mild steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating Hardware and cutout template included Finish Available in ANSI 61 Gray...
Features 14 gauge steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating, Stainless plates hold type 4X rating Hardware and cutout template included Modified...
Features 14-Gauge steel construction. Movable side brackets allow mounting inside or outside rack at 4 different depths Designed mainly for open relay racks - works panel mounted on any rack...
Features 16-gauge steel construction. The vented version provides a sturdy shelf without obstructing upward heat movement. The front and rear lips are folded for extra strength & become equipment retainers.
Features Allows two racks or cabinets to be mounted at multiple points along the vertical frame side. Comes with eight (8) screws, washers and nuts. Improves rack and cabinet stability.
Features Attach to bottom enclosure for floor mounting applications Permits easy access for cleaning beneath enclosure Adds 12” height to enclosure Adjustable model has 1” of adjustment – ideal as...
Features Available in 9", 17.5", 26", 34.5", and 38.5" lengths Operating voltage 120V AC5 (50/60Hz). Operating temperature -20C to +50C (-4F to +122F) Provides 175 lumens per LED module Long...
Features Cable spools attach quickly using tooless mounts at the rear of the manager. Spool provides a 1.25” bend radius provides proper cable support and bend radius for more efficient...
Features Choice of 3.15" (80mm), 4.70" (120mm), 5.91" (150mm) or 10" (254mm). Choice of either 115 or 230 VAC, 50/60 Hz. Impedance-protected motor. Class-B insulated. Ball-bearing fan construction, diecast aluminum...
Features Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown. The front of the panel is punched for...
Features Constructed in 12-gauge steel Use to rack-mount fixed shelves and angle supports mounting rails such as the C4PR and CLSR. Compatible with: Fixed Shelves - RF, RZVS and RASC.
Features Constructed in 16-gauge steel. Designed to fit H1 cabinets manufactured by Hammond Mfg. The folded (flange) edges increase strength and ease of managing cables. Includes cutouts for installing cable...
Features Constructed in 16-Gauge Steel. Formed plastic fingers with a removable aluminum door. Mounts to mounting rails vertically inside Hammond H1 rack cabinets. Available in three widths. Designed to work...
Features Constructed of 14-gauge steel. Fits a standard 4.7in (120mm) tube axial fan. Install over unused fan vent to direct airflow. Includes mounting hardware. Finished in textured black powder paint.
Features Constructed of 16-gauge steel. 15" x 2" cutout opening, with a protected edge. Fits standard EIA-compliant rails. Finished in semi-gloss RAL9005 black or RAL7035 light gray powder coat. TAA-compliant...
Features Constructed of 16-gauge steel. Cable channel dividers attach quickly using toolless mounts at the rear of the manager. Provides cable separation for power and data management. Integrated slots for...
Features Designed for use when heavy loads or uneven mounting surfaces changes door alignment. Field installable kit. Can be used on Hammond Eclipse and 1418 Series wall mount enclosures, all...
Features Designed for use with EN4SD /2000 Series Enclosures. Also compatible with C2, C4 and HWM rack cabinets. Easily installed in the field. The padlock adaptor fits directly over the...
Features Designed for use with our Heavy Duty DNRR double-tapped two (2) post racks. Constructed of heavy duty 14 gauge steel. Front & rear lip to reduce chance of equipment...
Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks or any 2 post rack. Constructed of heavy-duty 16 gauge steel. Choice of 19" or...
Features Dual L16 type aluminum lug. Provides excellent grounding. Accepts wire sizes from 1/0 to 14. Packaged individually. Mounting hardware not included (requires drilling of bus bar). TAA compliant for...
Features Easily installed on Type 12, 4 and 4X wall-mount enclosures using stainless steel bolts and sealing washers (included). Designed not to interfere with door clamps. Protects door from dripping...
Features Fan guards improve the appearance and safety of your installed fan system. Designed for optimal airflow. Easy to clean. Includes mounting hardware. Accessories Tube Axial Fans Fan Cords Part...
Features Field installable. Interchangeable with standard quarter turn latches on Eclipse/Eclipse Jr series. Maintains NEMA, UL and CSA ratings as noted. Part Details Click Part No, below, for details (e.g.,...
Features For use with Eclipse Junior (EJ) Series enclosures. Padlock adapter fits directly over the slotted quarter turn preventing access. 2mm thick 14 gauge stainless steel. Stainless steel mounting hardware...
Features For wiring of tube axial fans (above) Molded female standard fan plug (0.91" x 0.68") SPT-1 x 18/2 type wire cord, rated 300V and 105 degrees C DNFC48P is...
Features Ground Lug provides continuous ground through enclosure body O-ring seals securely within a precision groove outside dimension 0.875" Brass 3/8-16 thread both ends 1" threaded portion Mounting hardware included...
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier...
Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience...
Features Offered in 2 versions – standard and heavy duty Provides for door opening in fixed position as required. Prevents door swing that can occur in field maintenance situations. Minimum...
Features Permits convenient door activated on-off function of air conditioners. Can be wired normally open or normally closed. 115/230 V AC Part Details Click Part No, below, for details (e.g.,...
Features Rails are sold in pairs. Rails come numbered in 1U (1.75") increments. Installs vertically in the cabinet. Use with H1, RCK, and HWF Cabinet series. Includes strut mounting hardware...
Features Standard 19" rack mount Air delivery from more than 50% of their 17" width Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to...
Features Standard 19" rack mount Compact and economical rack cooling solution. Fan trays can be positioned at the bottom of a rack to force air through the cabinet, at the...
Features Steel panels are 14 gauge steel and are finished in white. Fiberglass panels (off-white) in NEMA sizes. Aluminum panels are 0.080 type 5052 H-32 aluminum, unpainted. Galvanized panels are...
Features Supports various equipment used temporarily to service/program switchgear inside enclosures. Mounts with bolts through doors or sides. Supports up to 100 lbs weight capacity. Part Details Click Part No,...
Features With starter tip to aid installation Slotted & phillips combination pan head screws Zinc plated Used mainly on our aluminum open relay racks
Ideal for test and measurement applications, the DNTB helps stabilize tall stationary equipment. Features Constructed of 16-gauge steel. Designed to fit standard 19” rails. Dual-purpose slots: Use to stabilize tall...
Latch Features Replaces standard quarter turn provided with enclosure Unique no-crevice design ideal for food and beverage applications 316L stainless steel construction Red, silicon O-Ring Sold individually Latch Key Features...
MTG FOOT KIT - SEE EZPMFHD
SS MTG FOOT KIT
The DNFF Fan kit is ideal when sealing a cabinet or enclosure. Unlike the DNFK, the DNFF does not include an AC plug as it is designed to be hard-wired...
The ERP series is a pair of vertical brackets that allow specific mounting rails to be installed. Exclusively compatible with HLPUR series rack rails this combination provides an installer to...
The H1032 rack screw provides a 0.75” length with 10-32 threads and self-guiding pilot points. The screw itself features a Phillips oval head and is finished in black oxide. Includes...
The vertical Fingered Rack Cable Manager (FRCM) from Hammond Mfg can be used for managing sensitive fiber, large bundles of network and coax cables combined into a structurally strong vertical...
Vertical cable manager extensions are a great way to manage and hide the visual appearance of network cables. Manager extensions mount either to the top of an enclosed cable trough...
Field installable. Interchangeable with standard quarter turn latches. Maintain NEMA, UL and CSA ratings as noted. Swing Adjustment Kit - provides a set of 3 replacement rollers when an Eclipse...
Hinged panel allows access to internally mounted equipment. Can be hinged from either side. 12 gauge steel construction. Slotted quarter turn latches provide closure. Adding optional locking quarter turn latches...
Maintains UL, CSA and NEMA ratings. Field installable. New triangular flanges prevent the foot from rotating Foot can still be mounted sideways as well as top/bottom Available in mild, 304SS...
Panel mounts on the rear door of command enclosures. Unfinished aluminum is 0.08" thick. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units...
Provides 19" rack mounting with full EIA spacing (punched holes). Hinges allow easy equipment access. Can be hinged from either side. Slotted quarter turn latches provide closure. Optional locking quarter...
These are supplied with enclosure but offered here as replacements should originals be misplaced. Stainless steel Packaged in quantities of 5. Part Details Click Part No, below, for details (e.g.,...
Used to plug rear mounting holes for Eclipse series Snap in plug designed for rear .50" mounting hole Packaged in quantities of 40 Part Details Click Part No, below, for...

<< Prev Next >>