Hammond Manufacturing Company Inc. Electrical - General Accessories - Hardware EQTRL

Description
Features Field installable. Interchangeable with standard quarter turn latches on Eclipse/Eclipse Jr series. Maintains NEMA, UL and CSA ratings as noted. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Material - NEMA Rating - For Use With EQTRL¹ - Locking Qtr Turn Zinc Die/Chrome n/a ESP Swing Panel (internal use only) 2QTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EN4SD Series 2SSQTR - Slotted Qtr Turn Stainless steel 12, 4, 4X EN4SD Series 2WKL - Wing knob lock Zinc Die/Black 12, 4 EN4SD Series 2QPL - Padlockable quarter turn latch Zinc Die/Black 12, 4 EN4SD Series EJQTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EJ Series EJSSQTR - Slotted Qtr Turn Stainless Steel 12, 4, 4X EJ Series EJWKL - Key Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series EJWKNL - Non-Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series ¹ For use with Swing Frame/Panel
Request a Quote Datasheet
Description
Features Field installable. Interchangeable with standard quarter turn latches on Eclipse/Eclipse Jr series. Maintains NEMA, UL and CSA ratings as noted. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Material - NEMA Rating - For Use With EQTRL¹ - Locking Qtr Turn Zinc Die/Chrome n/a ESP Swing Panel (internal use only) 2QTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EN4SD Series 2SSQTR - Slotted Qtr Turn Stainless steel 12, 4, 4X EN4SD Series 2WKL - Wing knob lock Zinc Die/Black 12, 4 EN4SD Series 2QPL - Padlockable quarter turn latch Zinc Die/Black 12, 4 EN4SD Series EJQTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EJ Series EJSSQTR - Slotted Qtr Turn Stainless Steel 12, 4, 4X EJ Series EJWKL - Key Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series EJWKNL - Non-Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series ¹ For use with Swing Frame/Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Hardware - EQTRL - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Hardware
EQTRL
Electrical - General Accessories - Hardware EQTRL
Features Field installable. Interchangeable with standard quarter turn latches on Eclipse/Eclipse Jr series. Maintains NEMA, UL and CSA ratings as noted. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Material - NEMA Rating - For Use With EQTRL¹ - Locking Qtr Turn Zinc Die/Chrome n/a ESP Swing Panel (internal use only) 2QTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EN4SD Series 2SSQTR - Slotted Qtr Turn Stainless steel 12, 4, 4X EN4SD Series 2WKL - Wing knob lock Zinc Die/Black 12, 4 EN4SD Series 2QPL - Padlockable quarter turn latch Zinc Die/Black 12, 4 EN4SD Series EJQTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EJ Series EJSSQTR - Slotted Qtr Turn Stainless Steel 12, 4, 4X EJ Series EJWKL - Key Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series EJWKNL - Non-Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series ¹ For use with Swing Frame/Panel

Features

  • Field installable.
  • Interchangeable with standard quarter turn latches on Eclipse/Eclipse Jr series.
  • Maintains NEMA, UL and CSA ratings as noted.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Description - Material - NEMA Rating - For Use With
EQTRL¹ - Locking Qtr Turn Zinc Die/Chrome n/a ESP Swing Panel (internal use only)
2QTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EN4SD Series
2SSQTR - Slotted Qtr Turn Stainless steel 12, 4, 4X EN4SD Series
2WKL - Wing knob lock Zinc Die/Black 12, 4 EN4SD Series
2QPL - Padlockable quarter turn latch Zinc Die/Black 12, 4 EN4SD Series
EJQTR - Slotted Qtr Turn Zinc Die/Black 12, 4 EJ Series
EJSSQTR - Slotted Qtr Turn Stainless Steel 12, 4, 4X EJ Series
EJWKL - Key Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series
EJWKNL - Non-Locking Wing Knob Latch Zinc Die/Black 12, 4 EJ Series
¹ For use with Swing Frame/Panel

Supplier's Site
Box Accessories - EQTRL-ND - DigiKey
Thief River Falls, MN, United States
Box Accessories
EQTRL-ND
Box Accessories EQTRL-ND
LOCKING KIT ECLIPSE/2000 SERIES

LOCKING KIT ECLIPSE/2000 SERIES

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number EQTRL EQTRL-ND
Product Name Electrical - General Accessories - Hardware Box Accessories
Unlock Full Specs
to access all available technical data

Similar Products