Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous FDS2424GY

Description
Features Supports various equipment used temporarily to service/program switchgear inside enclosures. Mounts with bolts through doors or sides. Supports up to 100 lbs weight capacity. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - Work Surface Part No. - Finish - W - D FDS1212GY - ANSI 61 Gray 12.00 12.00 FDS1818GY - ANSI 61 Gray 18.00 18.00 FDS2424GY - ANSI 61 Gray 24.00 24.00 FDS1212LG - RAL 7035 Light Gray 12.00 12.00 FDS1818LG - RAL 7035 Light Gray 18.00 18.00 FDS2424LG - RAL 7035 Light Gray 24.00 24.00 FDS1212S16 - 316 Stainless Steel 12.00 12.00 FDS1818S16 - 316 Stainless Steel 18.00 18.00 FDS2424S16 - 316 Stainless Steel 24.00 24.00
Request a Quote Datasheet
Description
Features Supports various equipment used temporarily to service/program switchgear inside enclosures. Mounts with bolts through doors or sides. Supports up to 100 lbs weight capacity. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - Work Surface Part No. - Finish - W - D FDS1212GY - ANSI 61 Gray 12.00 12.00 FDS1818GY - ANSI 61 Gray 18.00 18.00 FDS2424GY - ANSI 61 Gray 24.00 24.00 FDS1212LG - RAL 7035 Light Gray 12.00 12.00 FDS1818LG - RAL 7035 Light Gray 18.00 18.00 FDS2424LG - RAL 7035 Light Gray 24.00 24.00 FDS1212S16 - 316 Stainless Steel 12.00 12.00 FDS1818S16 - 316 Stainless Steel 18.00 18.00 FDS2424S16 - 316 Stainless Steel 24.00 24.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - FDS2424GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
FDS2424GY
Electrical - General Accessories - Miscellaneous FDS2424GY
Features Supports various equipment used temporarily to service/program switchgear inside enclosures. Mounts with bolts through doors or sides. Supports up to 100 lbs weight capacity. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - - Work Surface Part No. - Finish - W - D FDS1212GY - ANSI 61 Gray 12.00 12.00 FDS1818GY - ANSI 61 Gray 18.00 18.00 FDS2424GY - ANSI 61 Gray 24.00 24.00 FDS1212LG - RAL 7035 Light Gray 12.00 12.00 FDS1818LG - RAL 7035 Light Gray 18.00 18.00 FDS2424LG - RAL 7035 Light Gray 24.00 24.00 FDS1212S16 - 316 Stainless Steel 12.00 12.00 FDS1818S16 - 316 Stainless Steel 18.00 18.00 FDS2424S16 - 316 Stainless Steel 24.00 24.00

Features

  • Supports various equipment used temporarily to service/program switchgear inside enclosures.
  • Mounts with bolts through doors or sides.
  • Supports up to 100 lbs weight capacity.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- - Work Surface
Part No. - Finish - W - D
FDS1212GY - ANSI 61 Gray 12.00 12.00
FDS1818GY - ANSI 61 Gray 18.00 18.00
FDS2424GY - ANSI 61 Gray 24.00 24.00
FDS1212LG - RAL 7035 Light Gray 12.00 12.00
FDS1818LG - RAL 7035 Light Gray 18.00 18.00
FDS2424LG - RAL 7035 Light Gray 24.00 24.00
FDS1212S16 - 316 Stainless Steel 12.00 12.00
FDS1818S16 - 316 Stainless Steel 18.00 18.00
FDS2424S16 - 316 Stainless Steel 24.00 24.00

Supplier's Site
Rack Accessories - 164-FDS2424GY-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-FDS2424GY-ND
Rack Accessories 164-FDS2424GY-ND
FOLD DOWN SHELF - 24X24 - STEEL/

FOLD DOWN SHELF - 24X24 - STEEL/

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FDS2424GY 164-FDS2424GY-ND
Product Name Electrical - General Accessories - Miscellaneous Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products