Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories EP1616

Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet
Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - EP1616 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
EP1616
Electrical - General Accessories - Panels and Panel Accessories EP1616
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12

Features

  • Larger than standard NEMA panel used in same sized enclosure.
  • 12gauge steel construction.
  • Larger sizes have 2 or 4 formed flanges for added strength.
  • Slotted corner design for easier mounting.
  • Finished in white or unpainted galvanized.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP1210 - EPG1210 - 10.20 8.20 12
EP1212 - EPG1212 - 10.20 10.20 12
EP1224 - EPG1224 - 10.20 22.20 12
EP1612 - EPG1612 - 14.20 10.20 12
EP1616 - EPG1616 - 14.20 14.20 12
EP1620 - EPG1620 - 14.20 18.20 12
EP2012 - EPG2012 - 18.20 10.20 12
EP2016 - EPG2016 - 18.20 14.20 12
EP2020 - EPG2020 - 18.20 18.20 12
EP2024 - EPG2024 - 18.20 22.20 12
EP2412 - EPG2412 - 22.20 10.20 12
EP2416 - EPG2416 - 22.20 14.20 12
EP2420 - EPG2420 - 22.20 18.20 12
EP2424 - EPG2424 - 22.20 22.20 12
EP2430 - EPG2430 - 22.20 28.20 12
EP2442 - EPG2442 - 22.20 40.20 12
EP2448 - EPG2448 - 22.20 46.20 12
EP3012 - EPG3012 - 28.20 10.20 12
EP3016 - EPG3016 - 28.20 14.20 12
EP3020 - EPG3020 - 28.20 18.20 12
EP3024 - EPG3024 - 28.20 22.20 12

Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP3030 - EPG3030 - 28.20 28.20 12
EP3036 - EPG3036 - 28.20 34.20 12
EP3042 - EPG3042 - 28.20 40.20 12
EP3048 - EPG3048 - 28.20 46.20 12
EP3060 - EPG3060 - 28.20 58.20 12
EP3624 - EPG3624 - 34.20 22.20 12
EP3630 - EPG3630 - 34.20 28.20 12
EP3636 - EPG3636 - 34.20 34.20 12
EP3642 - EPG3642 - 34.20 40.20 12
EP3648 - EPG3648 - 34.20 46.20 12
EP3660 - EPG3660 - 34.20 58.20 12
EP4224 - EPG4224 - 40.20 22.20 12
EP4230 - EPG4230 - 40.20 28.20 12
EP4236 - EPG4236 - 40.20 34.20 12
EP4824 - EPG4824 - 46.20 22.20 12
EP4830 - EPG4830 - 46.20 28.20 12
EP4836 - EPG4836 - 46.20 34.20 12
EP4848 - EPG4848 - 46.20 46.20 12
EP6036 - EPG6036 - 58.20 34.20 12
EP7230 - EPG7230 - 70.20 28.20 12
EP7236 - EPG7236 - 70.20 34.20 12

Supplier's Site
Box Components - HM5415-ND - DigiKey
Thief River Falls, MN, United States
Box Components
HM5415-ND
Box Components HM5415-ND
"Metal, Steel Panel, Inner 14.200"" L x 14.200"" W (360.68mm x 360.68mm) White"

"Metal, Steel Panel, Inner 14.200"" L x 14.200"" W (360.68mm x 360.68mm) White"

Buy Now Datasheet
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
EP1616
Enclosures Accessories and Hardware EP1616
Enclosures Accessories and Hardware

Enclosures Accessories and Hardware

Buy Now
Enclosure Accessory/Kit - 1032172 - Radwell International
Willingboro, NJ, United States
Enclosure Accessory/Kit
1032172
Enclosure Accessory/Kit 1032172
HAMMOND SUBPANEL, CARBON STEEL, RAL 9003 WHITE, POWDER COAT FINISH. FOR USE WITH 16X16 (HXW) EN4SD1616XXX & ST1616XXX ECLIPSE SERIES ENCLOSURES.. FREE 2 YEAR RADWELL WARRANTY

HAMMOND SUBPANEL, CARBON STEEL, RAL 9003 WHITE, POWDER COAT FINISH. FOR USE WITH 16X16 (HXW) EN4SD1616XXX & ST1616XXX ECLIPSE SERIES ENCLOSURES.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Radwell International
Product Category Uncategorized Products Uncategorized Products Uncategorized Products Uncategorized Products
Product Number EP1616 HM5415-ND EP1616 1032172
Product Name Electrical - General Accessories - Panels and Panel Accessories Box Components Enclosures Accessories and Hardware Enclosure Accessory/Kit
Unlock Full Specs
to access all available technical data

Similar Products