Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Equipment Cooling DNFF150GY230

Description
The DNFF Fan kit is ideal when sealing a cabinet or enclosure. Unlike the DNFK, the DNFF does not include an AC plug as it is designed to be hard-wired with or without a thermostat. Features Kit includes one (1) of the following: Fan Plastic Filter Grill Filter Metal Grill Wire Cord or Leads (see table) Includes Mounting Hardware Flame retardant, ABS plastic filter fan grill is moulded in a choice of four finishes to match our racks & accessories. "BK" (Black) "GY" (ANSI 61 Gray) "LG" (Light Gray - RAL7035) Fan component is UL recognized to UL 507, and cUL recognized or CSA certified to CSA-C22.2 No. 113. The filter is designed to meet IP5X dust resistance. If required, complementary exhaust filter grill kits (without fan) available - see XPFA Series Accessories Metal Fan Guard Filter Fan Grills Thermostats Fan Cords
Request a Quote Datasheet
Description
The DNFF Fan kit is ideal when sealing a cabinet or enclosure. Unlike the DNFK, the DNFF does not include an AC plug as it is designed to be hard-wired with or without a thermostat. Features Kit includes one (1) of the following: Fan Plastic Filter Grill Filter Metal Grill Wire Cord or Leads (see table) Includes Mounting Hardware Flame retardant, ABS plastic filter fan grill is moulded in a choice of four finishes to match our racks & accessories. "BK" (Black) "GY" (ANSI 61 Gray) "LG" (Light Gray - RAL7035) Fan component is UL recognized to UL 507, and cUL recognized or CSA certified to CSA-C22.2 No. 113. The filter is designed to meet IP5X dust resistance. If required, complementary exhaust filter grill kits (without fan) available - see XPFA Series Accessories Metal Fan Guard Filter Fan Grills Thermostats Fan Cords
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Equipment Cooling - DNFF150GY230 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Equipment Cooling
DNFF150GY230
Rack Mounting Solutions - Rack Accessories - Equipment Cooling DNFF150GY230
The DNFF Fan kit is ideal when sealing a cabinet or enclosure. Unlike the DNFK, the DNFF does not include an AC plug as it is designed to be hard-wired with or without a thermostat. Features Kit includes one (1) of the following: Fan Plastic Filter Grill Filter Metal Grill Wire Cord or Leads (see table) Includes Mounting Hardware Flame retardant, ABS plastic filter fan grill is moulded in a choice of four finishes to match our racks & accessories. "BK" (Black) "GY" (ANSI 61 Gray) "LG" (Light Gray - RAL7035) Fan component is UL recognized to UL 507, and cUL recognized or CSA certified to CSA-C22.2 No. 113. The filter is designed to meet IP5X dust resistance. If required, complementary exhaust filter grill kits (without fan) available - see XPFA Series Accessories Metal Fan Guard Filter Fan Grills Thermostats Fan Cords

The DNFF Fan kit is ideal when sealing a cabinet or enclosure. Unlike the DNFK, the DNFF does not include an AC plug as it is designed to be hard-wired with or without a thermostat.

Features

  • Kit includes one (1) of the following:
    • Fan
    • Plastic Filter Grill
    • Filter
    • Metal Grill
    • Wire Cord or Leads (see table)
    • Includes Mounting Hardware
  • Flame retardant, ABS plastic filter fan grill is moulded in a choice of four finishes to match our racks & accessories.
    • "BK" (Black)
    • "GY" (ANSI 61 Gray)
    • "LG" (Light Gray - RAL7035)
  • Fan component is UL recognized to UL 507, and cUL recognized or CSA certified to CSA-C22.2 No. 113.
  • The filter is designed to meet IP5X dust resistance.
  • If required, complementary exhaust filter grill kits (without fan) available - see XPFA Series

Accessories

  • Metal Fan Guard
  • Filter Fan Grills
  • Thermostats
  • Fan Cords
Supplier's Site
Rack Thermal Management - 164-DNFF150GY230-ND - DigiKey
Thief River Falls, MN, United States
Rack Thermal Management
164-DNFF150GY230-ND
Rack Thermal Management 164-DNFF150GY230-ND
FAN & FLTR KIT 150MM, ASA61GRY

FAN & FLTR KIT 150MM, ASA61GRY

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DNFF150GY230 164-DNFF150GY230-ND
Product Name Rack Mounting Solutions - Rack Accessories - Equipment Cooling Rack Thermal Management
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Accessories - 8180595 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Box Accessories - HM3048-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2906-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details