Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves DNDMV19BK1

Description
Features 16-gauge steel construction. The vented version provides a sturdy shelf without obstructing upward heat movement. The front and rear lips are folded for extra strength & become equipment retainers. Rugged textured black powder paint finish. The solid version is available in either 19" or 23" rack panel width. Tested to nearly double the suggested load rating of 200 lbs (91 kg). Finished in textured RAL9005 black powder paint TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19" Mounting Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Vented - Solid - Height - Depth - Units - Width - DNDMS1916BK1 - 3.50 16.00 2U 19.00 DNDMV1918BK1 - DNDMS1918BK1 - 3.50 18.00 2U 19.00 DNDMV19BK1 - DNDMS19BK1 - 3.50 19.50 2U 19.00 - DNDMS1920BK1 - 3.50 20.00 2U 19.00 - DNDMS1922BK1 - 3.50 22.00 2U 19.00 - DNDMS1924BK1 - 3.50 24.00 2U 19.00 23" Mounting Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack - Mounting Solid Only - Height - Depth - Units - Width DNDMS23BK1 - 3.50 19.50 2U 23.00
Request a Quote Datasheet
Description
Features 16-gauge steel construction. The vented version provides a sturdy shelf without obstructing upward heat movement. The front and rear lips are folded for extra strength & become equipment retainers. Rugged textured black powder paint finish. The solid version is available in either 19" or 23" rack panel width. Tested to nearly double the suggested load rating of 200 lbs (91 kg). Finished in textured RAL9005 black powder paint TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19" Mounting Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Vented - Solid - Height - Depth - Units - Width - DNDMS1916BK1 - 3.50 16.00 2U 19.00 DNDMV1918BK1 - DNDMS1918BK1 - 3.50 18.00 2U 19.00 DNDMV19BK1 - DNDMS19BK1 - 3.50 19.50 2U 19.00 - DNDMS1920BK1 - 3.50 20.00 2U 19.00 - DNDMS1922BK1 - 3.50 22.00 2U 19.00 - DNDMS1924BK1 - 3.50 24.00 2U 19.00 23" Mounting Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack - Mounting Solid Only - Height - Depth - Units - Width DNDMS23BK1 - 3.50 19.50 2U 23.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - DNDMV19BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
DNDMV19BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves DNDMV19BK1
Features 16-gauge steel construction. The vented version provides a sturdy shelf without obstructing upward heat movement. The front and rear lips are folded for extra strength & become equipment retainers. Rugged textured black powder paint finish. The solid version is available in either 19" or 23" rack panel width. Tested to nearly double the suggested load rating of 200 lbs (91 kg). Finished in textured RAL9005 black powder paint TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Hook and Loop Roll Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19" Mounting Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Vented - Solid - Height - Depth - Units - Width - DNDMS1916BK1 - 3.50 16.00 2U 19.00 DNDMV1918BK1 - DNDMS1918BK1 - 3.50 18.00 2U 19.00 DNDMV19BK1 - DNDMS19BK1 - 3.50 19.50 2U 19.00 - DNDMS1920BK1 - 3.50 20.00 2U 19.00 - DNDMS1922BK1 - 3.50 22.00 2U 19.00 - DNDMS1924BK1 - 3.50 24.00 2U 19.00 23" Mounting Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack - Mounting Solid Only - Height - Depth - Units - Width DNDMS23BK1 - 3.50 19.50 2U 23.00

Features

  • 16-gauge steel construction.
  • The vented version provides a sturdy shelf without obstructing upward heat movement.
  • The front and rear lips are folded for extra strength & become equipment retainers.
  • Rugged textured black powder paint finish.
  • The solid version is available in either 19" or 23" rack panel width.
  • Tested to nearly double the suggested load rating of 200 lbs (91 kg).
  • Finished in textured RAL9005 black powder paint
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Hook and Loop Roll

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


19" Mounting

Units shown: inch. Switch units to: mm


Part No. - Part No. - Overall Dimensions - Rack - Mounting
Vented - Solid - Height - Depth - Units - Width
- DNDMS1916BK1 - 3.50 16.00 2U 19.00
DNDMV1918BK1 - DNDMS1918BK1 - 3.50 18.00 2U 19.00
DNDMV19BK1 - DNDMS19BK1 - 3.50 19.50 2U 19.00
- DNDMS1920BK1 - 3.50 20.00 2U 19.00
- DNDMS1922BK1 - 3.50 22.00 2U 19.00
- DNDMS1924BK1 - 3.50 24.00 2U 19.00

23" Mounting

Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rack - Mounting
Solid Only - Height - Depth - Units - Width
DNDMS23BK1 - 3.50 19.50 2U 23.00

Supplier's Site
Rack Components - HM2214-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM2214-ND
Rack Components HM2214-ND
"Metal, Steel Shelf, Fixed 19.500"" L x 17.250"" W x 3.440"" H (495.30mm x 438.15mm x 87.38mm) Black"

"Metal, Steel Shelf, Fixed 19.500"" L x 17.250"" W x 3.440"" H (495.30mm x 438.15mm x 87.38mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DNDMV19BK1 HM2214-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products