Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous GP136LG

Description
Features 14 gauge mild steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating Hardware and cutout template included Finish Available in ANSI 61 Gray and RAL 7035 Light Gray Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP063LG - RAL 7035 Light Gray 6.31 2.75 5.06 1.50 GP134LG - RAL 7035 Light Gray 13.00 3.56 11.75 2.31 GP136LG - RAL 7035 Light Gray 13.38 5.88 12.13 4.63 GP216LG - RAL 7035 Light Gray 20.88 5.88 19.63 4.63 GP063GY - ANSI 61 Gray 6.31 2.75 5.06 1.50 GP134GY - ANSI 61 Gray 13.00 3.56 11.75 2.31 GP136GY - ANSI 61 Gray 13.38 5.88 12.13 4.63 GP216GY - ANSI 61 Gray 20.88 5.88 19.63 4.63
Request a Quote Datasheet
Description
Features 14 gauge mild steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating Hardware and cutout template included Finish Available in ANSI 61 Gray and RAL 7035 Light Gray Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP063LG - RAL 7035 Light Gray 6.31 2.75 5.06 1.50 GP134LG - RAL 7035 Light Gray 13.00 3.56 11.75 2.31 GP136LG - RAL 7035 Light Gray 13.38 5.88 12.13 4.63 GP216LG - RAL 7035 Light Gray 20.88 5.88 19.63 4.63 GP063GY - ANSI 61 Gray 6.31 2.75 5.06 1.50 GP134GY - ANSI 61 Gray 13.00 3.56 11.75 2.31 GP136GY - ANSI 61 Gray 13.38 5.88 12.13 4.63 GP216GY - ANSI 61 Gray 20.88 5.88 19.63 4.63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - GP136LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
GP136LG
Electrical - General Accessories - Miscellaneous GP136LG
Features 14 gauge mild steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating Hardware and cutout template included Finish Available in ANSI 61 Gray and RAL 7035 Light Gray Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP063LG - RAL 7035 Light Gray 6.31 2.75 5.06 1.50 GP134LG - RAL 7035 Light Gray 13.00 3.56 11.75 2.31 GP136LG - RAL 7035 Light Gray 13.38 5.88 12.13 4.63 GP216LG - RAL 7035 Light Gray 20.88 5.88 19.63 4.63 GP063GY - ANSI 61 Gray 6.31 2.75 5.06 1.50 GP134GY - ANSI 61 Gray 13.00 3.56 11.75 2.31 GP136GY - ANSI 61 Gray 13.38 5.88 12.13 4.63 GP216GY - ANSI 61 Gray 20.88 5.88 19.63 4.63

Features

  • 14 gauge mild steel gland plate allows for easy cable entry into enclosure
  • Maintains NEMA 12, 4 rating
  • Hardware and cutout template included

Finish

  • Available in ANSI 61 Gray and RAL 7035 Light Gray

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions - Fits Opening
Part No. - Finish - H - W - H - W
GP063LG - RAL 7035 Light Gray 6.31 2.75 5.06 1.50
GP134LG - RAL 7035 Light Gray 13.00 3.56 11.75 2.31
GP136LG - RAL 7035 Light Gray 13.38 5.88 12.13 4.63
GP216LG - RAL 7035 Light Gray 20.88 5.88 19.63 4.63
GP063GY - ANSI 61 Gray 6.31 2.75 5.06 1.50
GP134GY - ANSI 61 Gray 13.00 3.56 11.75 2.31
GP136GY - ANSI 61 Gray 13.38 5.88 12.13 4.63
GP216GY - ANSI 61 Gray 20.88 5.88 19.63 4.63

Supplier's Site
Rack Components - GP136LG-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
GP136LG-ND
Rack Components GP136LG-ND
"Metal, Steel Panel Kit 13.380"" L x 5.880"" W (339.85mm x 149.35mm) Gray"

"Metal, Steel Panel Kit 13.380"" L x 5.880"" W (339.85mm x 149.35mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number GP136LG GP136LG-ND
Product Name Electrical - General Accessories - Miscellaneous Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2966-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1455UPLTBU-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM276-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
2 suppliers