Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Cable Managers H1PDU45UBK

Description
Features Constructed in 16-gauge steel. Designed to fit H1 cabinets manufactured by Hammond Mfg. The folded (flange) edges increase strength and ease of managing cables. Includes cutouts for installing cable ties or hook and loop tie-offs. Includes cutouts for tool-free mounting of most PDUs that include a round plastic shouldered button. Includes cabinet mounting hardware. Finished in textured RAL9005 black or RAL9003 white powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. black powder paint finish. PDU Mounting Compatibility The H1The maximum space for the PDU to fit including large power plugs: H1 42U – 70.25” H1 45U – 75.50” H1 48U – 80.75” H1 52U – 87.75”
Request a Quote Datasheet
Description
Features Constructed in 16-gauge steel. Designed to fit H1 cabinets manufactured by Hammond Mfg. The folded (flange) edges increase strength and ease of managing cables. Includes cutouts for installing cable ties or hook and loop tie-offs. Includes cutouts for tool-free mounting of most PDUs that include a round plastic shouldered button. Includes cabinet mounting hardware. Finished in textured RAL9005 black or RAL9003 white powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. black powder paint finish. PDU Mounting Compatibility The H1The maximum space for the PDU to fit including large power plugs: H1 42U – 70.25” H1 45U – 75.50” H1 48U – 80.75” H1 52U – 87.75”
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Cable Managers - H1PDU45UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Cable Managers
H1PDU45UBK
Rack Mounting Solutions - Rack Accessories - Cable Managers H1PDU45UBK
Features Constructed in 16-gauge steel. Designed to fit H1 cabinets manufactured by Hammond Mfg. The folded (flange) edges increase strength and ease of managing cables. Includes cutouts for installing cable ties or hook and loop tie-offs. Includes cutouts for tool-free mounting of most PDUs that include a round plastic shouldered button. Includes cabinet mounting hardware. Finished in textured RAL9005 black or RAL9003 white powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. black powder paint finish. PDU Mounting Compatibility The H1The maximum space for the PDU to fit including large power plugs: H1 42U – 70.25” H1 45U – 75.50” H1 48U – 80.75” H1 52U – 87.75”

Features

  • Constructed in 16-gauge steel.
  • Designed to fit H1 cabinets manufactured by Hammond Mfg.
  • The folded (flange) edges increase strength and ease of managing cables.
  • Includes cutouts for installing cable ties or hook and loop tie-offs.
  • Includes cutouts for tool-free mounting of most PDUs that include a round plastic shouldered button.
  • Includes cabinet mounting hardware.
  • Finished in textured RAL9005 black or RAL9003 white powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.
  • black powder paint finish.

PDU Mounting Compatibility

The H1The maximum space for the PDU to fit including large power plugs:

  • H1 42U – 70.25”
  • H1 45U – 75.50”
  • H1 48U – 80.75”
  • H1 52U – 87.75”
Supplier's Site
Rack Accessories - 164-H1PDU45UBK-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-H1PDU45UBK-ND
Rack Accessories 164-H1PDU45UBK-ND
45U CABLE TRAY FOR H1 CABINET

45U CABLE TRAY FOR H1 CABINET

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number H1PDU45UBK 164-H1PDU45UBK-ND
Product Name Rack Mounting Solutions - Rack Accessories - Cable Managers Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products