Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves DNRMA1920BK1

Description
Features 14-Gauge steel construction. Movable side brackets allow mounting inside or outside rack at 4 different depths Designed mainly for open relay racks - works panel mounted on any rack Choice of 16-inch or 20-inch deep. Available in either 19-inch rack panel width Knockdown design ships unassembled for easy handling and shipping protection. Tested to nearly double the suggested load rating of 275 lbs (125 kg). Finished in rugged textured RAL9005 black powder paint TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware
Request a Quote Datasheet
Description
Features 14-Gauge steel construction. Movable side brackets allow mounting inside or outside rack at 4 different depths Designed mainly for open relay racks - works panel mounted on any rack Choice of 16-inch or 20-inch deep. Available in either 19-inch rack panel width Knockdown design ships unassembled for easy handling and shipping protection. Tested to nearly double the suggested load rating of 275 lbs (125 kg). Finished in rugged textured RAL9005 black powder paint TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - DNRMA1920BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
DNRMA1920BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves DNRMA1920BK1
Features 14-Gauge steel construction. Movable side brackets allow mounting inside or outside rack at 4 different depths Designed mainly for open relay racks - works panel mounted on any rack Choice of 16-inch or 20-inch deep. Available in either 19-inch rack panel width Knockdown design ships unassembled for easy handling and shipping protection. Tested to nearly double the suggested load rating of 275 lbs (125 kg). Finished in rugged textured RAL9005 black powder paint TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware

Features

  • 14-Gauge steel construction.
  • Movable side brackets allow mounting inside or outside rack at 4 different depths
  • Designed mainly for open relay racks - works panel mounted on any rack
  • Choice of 16-inch or 20-inch deep.
  • Available in either 19-inch rack panel width
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • Tested to nearly double the suggested load rating of 275 lbs (125 kg).
  • Finished in rugged textured RAL9005 black powder paint
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
Supplier's Site
Rack Components - HM5359-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5359-ND
Rack Components HM5359-ND
"Metal, Steel Shelf, Fixed 20.000"" L x 17.560"" W x 5.220"" H (508.00mm x 446.02mm x 132.59mm) Black"

"Metal, Steel Shelf, Fixed 20.000"" L x 17.560"" W x 5.220"" H (508.00mm x 446.02mm x 132.59mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DNRMA1920BK1 HM5359-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products