Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves DNRMV1924BK1

Description
Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks or any 2 post rack. Constructed of heavy-duty 16 gauge steel. Choice of 19" or 24" deep (19" deep shown). The vented version provides a sturdy shelf without obstructing upward heat movement. The front and rear lips folded for extra strength & become equipment retainers. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 300 lbs (136 kg). For a similar design rated for 550 lbs (227 kg), see the BRS Series. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Vented - Solid - Rack Units - Height - Width - Depth DNRMV19BK1 - DNRMU19BK1 - 3U 5.25 19.00 19.00 DNRMV1924BK1 - DNRMU1924BK1 - 3U 5.25 19.00 24.00 23 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Vented - Solid - Rack Units - Height - Width - Depth DNRMV23BK1 - DNRMU23BK1 - 3U 5.25 23.00 19.00 DNRMV2324BK1 - DNRMU2324BK1 - 3U 5.25 23.00 24.00
Request a Quote Datasheet
Description
Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks or any 2 post rack. Constructed of heavy-duty 16 gauge steel. Choice of 19" or 24" deep (19" deep shown). The vented version provides a sturdy shelf without obstructing upward heat movement. The front and rear lips folded for extra strength & become equipment retainers. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 300 lbs (136 kg). For a similar design rated for 550 lbs (227 kg), see the BRS Series. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Vented - Solid - Rack Units - Height - Width - Depth DNRMV19BK1 - DNRMU19BK1 - 3U 5.25 19.00 19.00 DNRMV1924BK1 - DNRMU1924BK1 - 3U 5.25 19.00 24.00 23 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Vented - Solid - Rack Units - Height - Width - Depth DNRMV23BK1 - DNRMU23BK1 - 3U 5.25 23.00 19.00 DNRMV2324BK1 - DNRMU2324BK1 - 3U 5.25 23.00 24.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - DNRMV1924BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
DNRMV1924BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves DNRMV1924BK1
Features Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks or any 2 post rack. Constructed of heavy-duty 16 gauge steel. Choice of 19" or 24" deep (19" deep shown). The vented version provides a sturdy shelf without obstructing upward heat movement. The front and rear lips folded for extra strength & become equipment retainers. Finished in textured RAL9005 black powder paint. Tested to nearly double the suggested load rating of 300 lbs (136 kg). For a similar design rated for 550 lbs (227 kg), see the BRS Series. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 19 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Vented - Solid - Rack Units - Height - Width - Depth DNRMV19BK1 - DNRMU19BK1 - 3U 5.25 19.00 19.00 DNRMV1924BK1 - DNRMU1924BK1 - 3U 5.25 19.00 24.00 23 Inch Rack Mounting Shelf Units shown: inch. Switch units to: mm Part No. - Part No. - Mounting Dimensions Vented - Solid - Rack Units - Height - Width - Depth DNRMV23BK1 - DNRMU23BK1 - 3U 5.25 23.00 19.00 DNRMV2324BK1 - DNRMU2324BK1 - 3U 5.25 23.00 24.00

Features

  • Designed for use with our heavy-duty DNRR and DRZ4 double-tapped two (2) post racks or any 2 post rack.
  • Constructed of heavy-duty 16 gauge steel.
  • Choice of 19" or 24" deep (19" deep shown).
  • The vented version provides a sturdy shelf without obstructing upward heat movement.
  • The front and rear lips folded for extra strength & become equipment retainers.
  • Finished in textured RAL9005 black powder paint.
  • Tested to nearly double the suggested load rating of 300 lbs (136 kg).
    • For a similar design rated for 550 lbs (227 kg), see the BRS Series.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


19 Inch Rack Mounting Shelf

Units shown: inch. Switch units to: mm


Part No. - Part No. - Mounting Dimensions
Vented - Solid - Rack Units - Height - Width - Depth
DNRMV19BK1 - DNRMU19BK1 - 3U 5.25 19.00 19.00
DNRMV1924BK1 - DNRMU1924BK1 - 3U 5.25 19.00 24.00

23 Inch Rack Mounting Shelf

Units shown: inch. Switch units to: mm


Part No. - Part No. - Mounting Dimensions
Vented - Solid - Rack Units - Height - Width - Depth
DNRMV23BK1 - DNRMU23BK1 - 3U 5.25 23.00 19.00
DNRMV2324BK1 - DNRMU2324BK1 - 3U 5.25 23.00 24.00

Supplier's Site
Rack Components - HM5362-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5362-ND
Rack Components HM5362-ND
"Metal, Steel Shelf, Fixed 24.000"" L x 17.620"" W x 5.220"" H (609.60mm x 447.55mm x 132.59mm) Black"

"Metal, Steel Shelf, Fixed 24.000"" L x 17.620"" W x 5.220"" H (609.60mm x 447.55mm x 132.59mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number DNRMV1924BK1 HM5362-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products