Features
14 gauge mild steel gland plate allows for easy cable entry into enclosure
Maintains NEMA 12, 4 rating
Hardware and cutout template included
Finish
Available in ANSI 61 Gray and RAL 7035 Light Gray
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP063LG - RAL 7035 Light Gray 6.31 2.75 5.06 1.50 GP134LG - RAL 7035 Light Gray 13.00 3.56 11.75 2.31 GP136LG - RAL 7035 Light Gray 13.38 5.88 12.13 4.63 GP216LG - RAL 7035 Light Gray 20.88 5.88 19.63 4.63 GP063GY - ANSI 61 Gray 6.31 2.75 5.06 1.50 GP134GY - ANSI 61 Gray 13.00 3.56 11.75 2.31 GP136GY - ANSI 61 Gray 13.38 5.88 12.13 4.63 GP216GY - ANSI 61 Gray 20.88 5.88 19.63 4.63
Features
- 14 gauge mild steel gland plate allows for easy cable entry into enclosure
- Maintains NEMA 12, 4 rating
- Hardware and cutout template included
Finish
- Available in ANSI 61 Gray and RAL 7035 Light Gray
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Overall Dimensions - Fits Opening
Part No. - Finish - H - W - H - W
GP063LG - RAL 7035 Light Gray 6.31 2.75 5.06 1.50
GP134LG - RAL 7035 Light Gray 13.00 3.56 11.75 2.31
GP136LG - RAL 7035 Light Gray 13.38 5.88 12.13 4.63
GP216LG - RAL 7035 Light Gray 20.88 5.88 19.63 4.63
GP063GY - ANSI 61 Gray 6.31 2.75 5.06 1.50
GP134GY - ANSI 61 Gray 13.00 3.56 11.75 2.31
GP136GY - ANSI 61 Gray 13.38 5.88 12.13 4.63
GP216GY - ANSI 61 Gray 20.88 5.88 19.63 4.63