Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories ESP2416

Description
Hinged panel allows access to internally mounted equipment. Can be hinged from either side. 12 gauge steel construction. Slotted quarter turn latches provide closure. Adding optional locking quarter turn latches (Part Number EQTRL) convert this to a dead front panel. Complete with 4 depth adjustment brackets. Hardware kit maintains UL, CSA and NEMA ratings when field installed. Finished in white. (Note: Not compatible with DSTOPK door stop kit.) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part No. - Fits Enclosure Size (A x B) ESP1212 - 12 x 12 ESP1612 - 16 x 12 ESP1616 - 16 x 16 ESP1620 - 16 x 20 ESP2016 - 20 x 16 ESP2020 - 20 x 20 ESP2024 - 20 x 24 ESP2416 - 24 x 16 ESP2420 - 24 x 20 ESP2424 - 24 x 24 Part No. - Fits Enclosure Size (A x B) ESP3020 - 30 x 20 ESP3024 - 30 x 24 ESP3030 - 30 x 30 ESP3624 - 36 x 24 ESP3630 - 36 x 30 ESP3636 - 36 x 36 ESP4236 - 42 X 36 ESP4824 - 48 X 24 ESP4836 - 48 X 36 ESP6030 - 60 X 30 ESP6036 - 60 X 36
Request a Quote Datasheet
Description
Hinged panel allows access to internally mounted equipment. Can be hinged from either side. 12 gauge steel construction. Slotted quarter turn latches provide closure. Adding optional locking quarter turn latches (Part Number EQTRL) convert this to a dead front panel. Complete with 4 depth adjustment brackets. Hardware kit maintains UL, CSA and NEMA ratings when field installed. Finished in white. (Note: Not compatible with DSTOPK door stop kit.) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part No. - Fits Enclosure Size (A x B) ESP1212 - 12 x 12 ESP1612 - 16 x 12 ESP1616 - 16 x 16 ESP1620 - 16 x 20 ESP2016 - 20 x 16 ESP2020 - 20 x 20 ESP2024 - 20 x 24 ESP2416 - 24 x 16 ESP2420 - 24 x 20 ESP2424 - 24 x 24 Part No. - Fits Enclosure Size (A x B) ESP3020 - 30 x 20 ESP3024 - 30 x 24 ESP3030 - 30 x 30 ESP3624 - 36 x 24 ESP3630 - 36 x 30 ESP3636 - 36 x 36 ESP4236 - 42 X 36 ESP4824 - 48 X 24 ESP4836 - 48 X 36 ESP6030 - 60 X 30 ESP6036 - 60 X 36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - ESP2416 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
ESP2416
Electrical - General Accessories - Panels and Panel Accessories ESP2416
Hinged panel allows access to internally mounted equipment. Can be hinged from either side. 12 gauge steel construction. Slotted quarter turn latches provide closure. Adding optional locking quarter turn latches (Part Number EQTRL) convert this to a dead front panel. Complete with 4 depth adjustment brackets. Hardware kit maintains UL, CSA and NEMA ratings when field installed. Finished in white. (Note: Not compatible with DSTOPK door stop kit.) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part numbers with stars are new sizes or packaging configurations. Part No. - Fits Enclosure Size (A x B) ESP1212 - 12 x 12 ESP1612 - 16 x 12 ESP1616 - 16 x 16 ESP1620 - 16 x 20 ESP2016 - 20 x 16 ESP2020 - 20 x 20 ESP2024 - 20 x 24 ESP2416 - 24 x 16 ESP2420 - 24 x 20 ESP2424 - 24 x 24 Part No. - Fits Enclosure Size (A x B) ESP3020 - 30 x 20 ESP3024 - 30 x 24 ESP3030 - 30 x 30 ESP3624 - 36 x 24 ESP3630 - 36 x 30 ESP3636 - 36 x 36 ESP4236 - 42 X 36 ESP4824 - 48 X 24 ESP4836 - 48 X 36 ESP6030 - 60 X 30 ESP6036 - 60 X 36
  • Hinged panel allows access to internally mounted equipment.
  • Can be hinged from either side.
  • 12 gauge steel construction.
  • Slotted quarter turn latches provide closure.
  • Adding optional locking quarter turn latches (Part Number EQTRL) convert this to a dead front panel.
  • Complete with 4 depth adjustment brackets.
  • Hardware kit maintains UL, CSA and NEMA ratings when field installed.
  • Finished in white.
  • (Note: Not compatible with DSTOPK door stop kit.)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part numbers with stars are new sizes or packaging configurations.


Part No. - Fits Enclosure Size
(A x B)
ESP1212 - 12 x 12
ESP1612 - 16 x 12
ESP1616 - 16 x 16
ESP1620 - 16 x 20
ESP2016 - 20 x 16
ESP2020 - 20 x 20
ESP2024 - 20 x 24
ESP2416 - 24 x 16
ESP2420 - 24 x 20
ESP2424 - 24 x 24
Part No. - Fits Enclosure Size
(A x B)
ESP3020 - 30 x 20
ESP3024 - 30 x 24
ESP3030 - 30 x 30
ESP3624 - 36 x 24
ESP3630 - 36 x 30
ESP3636 - 36 x 36
ESP4236 - 42 X 36
ESP4824 - 48 X 24
ESP4836 - 48 X 36
ESP6030 - 60 X 30
ESP6036 - 60 X 36

Supplier's Site
Box Components - ESP2416-ND - DigiKey
Thief River Falls, MN, United States
Box Components
ESP2416-ND
Box Components ESP2416-ND
"Metal, Steel Panel, Inner 24.000"" L x 16.000"" W (609.60mm x 406.40mm) White"

"Metal, Steel Panel, Inner 24.000"" L x 16.000"" W (609.60mm x 406.40mm) White"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number ESP2416 ESP2416-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Box Components
Unlock Full Specs
to access all available technical data

Similar Products