Hammond Manufacturing Company Inc. Electrical - General Accessories - Panels and Panel Accessories EP3624

Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet
Description
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Panels and Panel Accessories - EP3624 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Panels and Panel Accessories
EP3624
Electrical - General Accessories - Panels and Panel Accessories EP3624
Features Larger than standard NEMA panel used in same sized enclosure. 12gauge steel construction. Larger sizes have 2 or 4 formed flanges for added strength. Slotted corner design for easier mounting. Finished in white or unpainted galvanized. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP1210 - EPG1210 - 10.20 8.20 12 EP1212 - EPG1212 - 10.20 10.20 12 EP1224 - EPG1224 - 10.20 22.20 12 EP1612 - EPG1612 - 14.20 10.20 12 EP1616 - EPG1616 - 14.20 14.20 12 EP1620 - EPG1620 - 14.20 18.20 12 EP2012 - EPG2012 - 18.20 10.20 12 EP2016 - EPG2016 - 18.20 14.20 12 EP2020 - EPG2020 - 18.20 18.20 12 EP2024 - EPG2024 - 18.20 22.20 12 EP2412 - EPG2412 - 22.20 10.20 12 EP2416 - EPG2416 - 22.20 14.20 12 EP2420 - EPG2420 - 22.20 18.20 12 EP2424 - EPG2424 - 22.20 22.20 12 EP2430 - EPG2430 - 22.20 28.20 12 EP2442 - EPG2442 - 22.20 40.20 12 EP2448 - EPG2448 - 22.20 46.20 12 EP3012 - EPG3012 - 28.20 10.20 12 EP3016 - EPG3016 - 28.20 14.20 12 EP3020 - EPG3020 - 28.20 18.20 12 EP3024 - EPG3024 - 28.20 22.20 12 Units shown: inch. Switch units to: mm Mild Steel - Galvanized - Size - Part No. - Part No. - D - E - Gauge EP3030 - EPG3030 - 28.20 28.20 12 EP3036 - EPG3036 - 28.20 34.20 12 EP3042 - EPG3042 - 28.20 40.20 12 EP3048 - EPG3048 - 28.20 46.20 12 EP3060 - EPG3060 - 28.20 58.20 12 EP3624 - EPG3624 - 34.20 22.20 12 EP3630 - EPG3630 - 34.20 28.20 12 EP3636 - EPG3636 - 34.20 34.20 12 EP3642 - EPG3642 - 34.20 40.20 12 EP3648 - EPG3648 - 34.20 46.20 12 EP3660 - EPG3660 - 34.20 58.20 12 EP4224 - EPG4224 - 40.20 22.20 12 EP4230 - EPG4230 - 40.20 28.20 12 EP4236 - EPG4236 - 40.20 34.20 12 EP4824 - EPG4824 - 46.20 22.20 12 EP4830 - EPG4830 - 46.20 28.20 12 EP4836 - EPG4836 - 46.20 34.20 12 EP4848 - EPG4848 - 46.20 46.20 12 EP6036 - EPG6036 - 58.20 34.20 12 EP7230 - EPG7230 - 70.20 28.20 12 EP7236 - EPG7236 - 70.20 34.20 12

Features

  • Larger than standard NEMA panel used in same sized enclosure.
  • 12gauge steel construction.
  • Larger sizes have 2 or 4 formed flanges for added strength.
  • Slotted corner design for easier mounting.
  • Finished in white or unpainted galvanized.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP1210 - EPG1210 - 10.20 8.20 12
EP1212 - EPG1212 - 10.20 10.20 12
EP1224 - EPG1224 - 10.20 22.20 12
EP1612 - EPG1612 - 14.20 10.20 12
EP1616 - EPG1616 - 14.20 14.20 12
EP1620 - EPG1620 - 14.20 18.20 12
EP2012 - EPG2012 - 18.20 10.20 12
EP2016 - EPG2016 - 18.20 14.20 12
EP2020 - EPG2020 - 18.20 18.20 12
EP2024 - EPG2024 - 18.20 22.20 12
EP2412 - EPG2412 - 22.20 10.20 12
EP2416 - EPG2416 - 22.20 14.20 12
EP2420 - EPG2420 - 22.20 18.20 12
EP2424 - EPG2424 - 22.20 22.20 12
EP2430 - EPG2430 - 22.20 28.20 12
EP2442 - EPG2442 - 22.20 40.20 12
EP2448 - EPG2448 - 22.20 46.20 12
EP3012 - EPG3012 - 28.20 10.20 12
EP3016 - EPG3016 - 28.20 14.20 12
EP3020 - EPG3020 - 28.20 18.20 12
EP3024 - EPG3024 - 28.20 22.20 12

Units shown: inch. Switch units to: mm


Mild Steel - Galvanized - Size -
Part No. - Part No. - D - E - Gauge
EP3030 - EPG3030 - 28.20 28.20 12
EP3036 - EPG3036 - 28.20 34.20 12
EP3042 - EPG3042 - 28.20 40.20 12
EP3048 - EPG3048 - 28.20 46.20 12
EP3060 - EPG3060 - 28.20 58.20 12
EP3624 - EPG3624 - 34.20 22.20 12
EP3630 - EPG3630 - 34.20 28.20 12
EP3636 - EPG3636 - 34.20 34.20 12
EP3642 - EPG3642 - 34.20 40.20 12
EP3648 - EPG3648 - 34.20 46.20 12
EP3660 - EPG3660 - 34.20 58.20 12
EP4224 - EPG4224 - 40.20 22.20 12
EP4230 - EPG4230 - 40.20 28.20 12
EP4236 - EPG4236 - 40.20 34.20 12
EP4824 - EPG4824 - 46.20 22.20 12
EP4830 - EPG4830 - 46.20 28.20 12
EP4836 - EPG4836 - 46.20 34.20 12
EP4848 - EPG4848 - 46.20 46.20 12
EP6036 - EPG6036 - 58.20 34.20 12
EP7230 - EPG7230 - 70.20 28.20 12
EP7236 - EPG7236 - 70.20 34.20 12

Supplier's Site
Box Components - EP3624-ND - DigiKey
Thief River Falls, MN, United States
Box Components
EP3624-ND
Box Components EP3624-ND
"Metal, Steel Panel, Inner 34.200"" L x 22.200"" W (868.68mm x 563.88mm) White"

"Metal, Steel Panel, Inner 34.200"" L x 22.200"" W (868.68mm x 563.88mm) White"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number EP3624 EP3624-ND
Product Name Electrical - General Accessories - Panels and Panel Accessories Box Components
Unlock Full Specs
to access all available technical data

Similar Products