Hammond Manufacturing Company Inc. Electrical - General Accessories - Lighting FLK18MM

Description
Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug). Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.) 1¾" high x 4½" deep. Finished in white. Use standard 18", 24" or 48" T8 fluorescent bulb (not included) Magnet mount Can be used with mild steel enclosures only. Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Magnetic Mount Kit - Replacement Lens Kit Part No. - Description - Part No. - Part No. FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE ¹ T8 fluorescent bulb not included
Request a Quote Datasheet
Description
Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug). Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.) 1¾" high x 4½" deep. Finished in white. Use standard 18", 24" or 48" T8 fluorescent bulb (not included) Magnet mount Can be used with mild steel enclosures only. Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Magnetic Mount Kit - Replacement Lens Kit Part No. - Description - Part No. - Part No. FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE ¹ T8 fluorescent bulb not included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Lighting - FLK18MM - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Lighting
FLK18MM
Electrical - General Accessories - Lighting FLK18MM
Features Light kits are offered in 18", 24" and 48" widths. CSA and UL component recognized. Operating voltage 115 AC 60Hz 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug). Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.) 1¾" high x 4½" deep. Finished in white. Use standard 18", 24" or 48" T8 fluorescent bulb (not included) Magnet mount Can be used with mild steel enclosures only. Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) - - Magnetic Mount Kit - Replacement Lens Kit Part No. - Description - Part No. - Part No. FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE ¹ T8 fluorescent bulb not included

Features

  • Light kits are offered in 18", 24" and 48" widths.
  • CSA and UL component recognized.
  • Operating voltage 115 AC 60Hz
  • 115V AC, features a manually operated switch, 115V convenience outlet, durable plastic lens, and 6 foot power cord (without plug).
  • Can mount into light mounting channel, bolt through enclosure or by using magnet strip (available separately - see chart below.)
  • 1¾" high x 4½" deep.
  • Finished in white.
  • Use standard 18", 24" or 48" T8 fluorescent bulb (not included)
  • Magnet mount
    • Can be used with mild steel enclosures only.

Accessories

  • Remote Door Switches

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


- - Magnetic Mount Kit - Replacement Lens Kit
Part No. - Description - Part No. - Part No.
FLK18T8¹ - 18" Fluorescent Light Kit 115V FLK18MM - FLK18LENSE
FLK24T8¹ - 24" Fluorescent Light Kit 115V FLK18MM - FLK24LENSE
FLK48T8¹ - 48" Fluorescent Light Kit 115V FLK48MM - FLK48LENSE
¹ T8 fluorescent bulb not included

Supplier's Site
Rack Accessories - HM5434-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5434-ND
Rack Accessories HM5434-ND
Rack Mounting Bracket Magnet

Rack Mounting Bracket Magnet

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FLK18MM HM5434-ND
Product Name Electrical - General Accessories - Lighting Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products