Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Page: 1 2 3 4 5 6 7 8 9 10
Product Name Notes
AA BAT CLIP KIT - 4 POS, 4 NEG
Features 14 gauge steel panels are finished in white Aluminum panels are 0.080 type 5052 H-32 aluminium, unpainted Steel and Aluminium panels are sold seperate for the PCJ Series enclosures...
Features Designed for indoor use on Type 12 and 13 enclosures. Scratch resistant polycarbonate window is 0.125" thick. Double sided tape is on the window for easy installation. Mounting hardware...
Features Extra deep kits are designed to provide protection and easy access to components and equipment installed inside an enclosure. Frame is 14 gauge mild steel or 316L stainless steel.
Features Field installed kit requires drilling of only 4 holes Compatible with 1414 and HJ Series junction boxes. Only available in 316 Stainless Steel. Sold Individually. Installation instructions provided. Part...
Features Installs easily on standard clamp bracket allowing for quick access. Compatible with 1414 and HJ Series junction boxes. Also 1485 Series wireway and 1486 trough. Available in plated or...
Features Kit includes two mounting feet and hardware kit. Pre-punched mounting feet may be used as a template to drill holes on bottom of enclosure. Finished in gray or natural...
Features Maintain environmental protection level of Type 4, 4X (for stainless steel) as noted Window is 0.25" thick, UV resistant Polycarbonate. Frame is heavy gauge steel, or 304 stainless steel...
Features Prevents floor mounted enclosures from falling over while being worked on before they are bolted to the floor. Install by slipping under enclosure mounting foot and tightening two thumb...
Features Provides ventilation in enclosures for either indoor or outdoor locations Gasketed sealing kit provides protection to NEMA 3R Aluminum filter mesh provides ingress protection for both solid debris and...
Features Provides ventilation in enclosures where required. Easily installed in the field by cutting a square hole of the proper size and bolting the ventilator in place. Finished in gray.
Features Replacement hardware for use on 1414, HJ, 1485, 1486, and 1487 Hammond enclosures. Formed heavy gauge stainless steel. Set of two Part Details Click Part No, below, for details...
Features Replacement hardware for use on all 1418 and 1447 Series enclosures Formed heavy gauge stainless steel clamp with stainless steel hardware Sold in sets of two Part Details Click...
Features Steel panels are 14 gauge steel and are finished in white. Fiberglass panels (off-white) in NEMA sizes. Aluminum panels are 0.080 type 5052 H-32 aluminum, unpainted. Galvanized panels are...
Features Used for floor mounting for many types of enclosures, consolets or pushbutton boxes Provides wiring feature through the column. Meets NEMA Type 12 and 13 requirements. Finished in ANSI...
Features Used for lifting, transporting, and installing panel assemblies in enclosures that are positioned horizontally. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)...
Features Used to provide convenient mounting for terminal blocks in 1414 Series enclosures and some sizes of "PJ" Series enclosures. Finished in white. Bracket Assembly Each kit consists of two...
NEMA 12 Enclosures Self-adhesive, black, cellular neoprene gasket for NEMA 12 enclosures. Supplied in 10 foot rolls, 0.19" x 0.75". NEMA 4, 4X Enclosures Self-adhesive, black, neoprene blend gasket for...
The 1463S is a hardware kit used to mount rack rails and other vertical rack accessories to Hammond cabinets. The 3/8 x 16 spring-loaded nuts install in seconds and simply...
Provides a filter adhesive with a grease-like consistency which absorbs and traps dust particles. 10 oz. bottle with environmentally friendly trigger spray. Part Details Click Part No, below, for details...

<< Prev Next >>