Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Application Designed for indoor housing of metering transformers per Hydro Quebec specifications. Standards CSA Type 1 Complies with IEC 60529, IP20 Construction Formed and spot welded from 14 or 16... | |
| Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC... | |
| Application Designed for use as a wiring/junction box. Provides protection against rain, sleet, snow and dripping water. Standards UL-50 Type 3R CSA Type 3R Complies with NEMA Type 3R IEC... | |
| CONT 4" PLINTH 19X23 | |
| CONT 4" PLINTH 19X31 | |
| Extend the life of your product by replacing or upgrading your lock. While we don't sell replacement keys, we do offer replacement lock sets. Each Door Lock Replacement Kit (DLRK)... | |
| Feature Full length copper strip 0.13" x 0.63". Includes hardware for mounting on rack frame side struts. For use with the C2 Series only. TAA compliant for GSA Schedule purchases. | |
| Features: Constructed in 12-gauge steel Sold in pairs EIA compliant square hole punched (allows choice of cage nuts for 10-32 or 12-24 or M6 thread cage nuts). Rails come stamped... | |
| Features: Constructed of 14-gauge steel. Designed to fit standard EIA compliant mounting rails. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured... | |
| Features: Constructed of 14-gauge steel. Provides rack mount access or cable entry at the front or rear of the cabinet. Install a C2 door above or below for a unique... | |
| Features: Constructed of 16-gauge steel. 3.5" long x 1.25" wide. Designed to fit standard 19” rails. Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS... | |
| Features: Constructed of steel. Designed to mount to ganging holes located on most Hammond Open Frame Racks. Mounting holes are approx. 1.25" apart. Can also be used as an open... | |
| Features Allows partial height flush door installation. Requires drilling of rack frame Occupies 1.75” (1U) of panel height Door support is 0.75” deep Constructed of 14 gauge steel. Finished in... | |
| Features Allows two cabinets to be mounted at six (6) points along the vertical frame side. Comes with four (6) screws, washers and hex nuts. Increases cabinet stability. For use... | |
| Features Apply protective grommet material around openings and knockouts for additional cable protection. Rubber grommet strip can be cut to fit any opening. Fits material up to 14 gauge steel. | |
| Features Cage nuts for square hole rack mounting rails. Available in 10-32, 12-24 and M6 mounting profiles. Packaged in plastic clamshell or resealable jar (depending on quantity). Manufactured in North... | |
| Features Compatible with both C2 and C4 cabinet doors. Field-installable replacement lock kit. Interchangeable with existing lock. Includes two (2) keys. Zinc Die/Chrome finish. RoHS Compliant. Manufactured in North America. | |
| Features Constructed in 10-gauge steel Sold in pairs EIA compliant mounting rails: Drilled and tapped 10-32 holes (CCR) Square hole punched for cage nuts (CPR) Rails come stamped and numbered... | |
| Features Constructed in 14-gauge steel The CPRSA is used when mounting fixed shelving to CPR Series rails. For use when mounting compatible RFVS, RFUS, RZVS and RASC shelves. Finished in... | |
| Features Constructed in 16-gauge steel. Easily installs into C2 Series cabinets using integrated spring pin at top and bottom of the door. Includes formed plastic handle, quarter-turn lock and hinges... | |
| Features Constructed in 16-gauge steel. Easily installs into C4 Series cabinets using integrated spring pin at top and bottom of the door. Hinged on left, swings from right to left. | |
| Features Constructed in 16-Gauge Steel. Formed cable manager's body with the door. Mounts vertically inside Hammond rack cabinets. Available in three heights. Designed to work with our C4, C4RR, and... | |
| Features Constructed in 16-Gauge Steel. Formed plastic fingers with a removable aluminum door. Designed for C4, C4RR, and DCZ4 cabinet series. Includes mounting hardware. Finished in textured RAL9005 black powder... | |
| Features Constructed of beige laminate and 14-gauge steel support channels. Ideal for writing surface, keyboard or instrument mounting requirements. Requires two pair of formed (combination) mounting rails. Not compatible with... | |
| Features Designed to fit standard EIA rails. Helps eliminate cable stress and keep cables organized. Mounts to rear rack rail and rear of sliding equipment. Includes four (4) 10-32 mounting... | |
| Features Features zinc plated ball bearing pivot, composite wheels. Wheels are grey. Includes mounting hardware Includes heavy duty brackets for outside mounting to cabinet frame. Note: Casters will not work... | |
| Features For use with NEMA 12 rack cabinets ONLY (C3 series) Provides heavy duty castering capability for Contempra 3 series racks. Includes four (4) casters and two (2) adaptor base... | |
| Features Formed ABS Plastic handle. Combination Chamber made of zinc plated steel. Four (4) pin combination provides 10,000 unique combinations. Includes: One (1) handle included. Hardware included. Compatibility with Hammond... | |
| Features NEMA 12 rated - ideal for use in harsh factory floor situations. Oil resistant gaskets are permanently secured on all openings. Sides and doors (link provided below) are easily... | |
| Features Securely attaches rack or cabinet to a concrete floor. Required for seismic-rated products. CBDK4 requires a 3/8-16 anchor (not included). Casters must be removed prior to installing bolts. TAA-compliant... | |
| Features Set of 4 leveling feet available in non-skid or standard base. Use the RFLW leveling foot wrench to easily adjust foot height. 5/16 threaded stem mounts into existing holes... | |
| Features Sold for one (1) pair of rails. Kit includes six (6) adapter brackets and required hardware for one (1) pair of rails For use with C2F24 cabinet frames only. | |
| Features Sold in pairs Rails come numbered in 1U (1.75") increments. Installs vertically in the cabinet. Use with C4 and C4RR Cabinet series. Includes strut mounting hardware (for both rails). | |
| Features This combo-pack is available in 10-32, 12-24 or M6 Mounting Screws and Cage Nuts. Convenient to have when installing rack-mount equipment in server (square hole) rails. The pack includes... | |
| Features This combo-pack of 10-32 Mounting Screws and Clip Nuts is convenient to have when installing rack mount equipment. The pack includes equal number of 10-32, 0.625” length black rack... | |
| Features Use with C2 or C2RR cabinet series. 14 gauge steel construction. Raised Top Allows passive cooling and protects from falling debris. Finished in RAL9005 black or ASA61 gray powder... | |
| Features Use with C2, C2RR, C4, C4RR, H1 or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Includes 8-32 Screw and Clip-nut cabinet fastening hardware. | |
| Features Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Encloses cabinets for airflow management. Finished in... | |
| Features Use with C2, C2RR, C4, C4RR, H1, RCK or CLC cabinet series. H1 requires H1TC Series for mounting. 14 gauge steel construction. Provides passive airflow venting for cabinets. CE... | |
| For high-capacity applications in data centres, telecom rooms, and any other densely cabled facilities, the Hammond Cable Ladder (CL Series) is ideal. Although the CL series is intended to mount... | |
| For higher security, the quarter-turn fasteners on the side panels can be replaced with this key locking version. Features Compatible with both C2, C4 and CLC side panels. Field-installable. Interchangeable... | |
| RH SERIES BELT CLIP BLACK | |
| RH SERIES BELT CLIP GREY | |
| The Cable Lacing Bar (CLB) reduces strain on cables connected to a patch panel or device. Available in three depths the CLB is sold in packs of ten (10) to... |
| << Prev | Next >> |