Hammond Manufacturing Company Inc. Electrical - General Accessories - Miscellaneous GP2207GY

Description
Features 14 gauge steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating, Stainless plates hold type 4X rating Hardware and cutout template included Modified sizes are available: 16 gauge mild or stainless 76" x 18" 14 gauge mild or stainless 76" x 25" 12 and 10 gauge mild or stainless 76" x 40" 0.081 aluminum 76" x 18" 0.100 aluminum 76" x 25" Finish Available in ANSI 61 Gray and RAL 7035 Light Gray Stainless Plates are 316 with a number 4 brush finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP1507LG - RAL 7035 Light Gray 15.00 7.50 12.00 4.50 GP2207LG - RAL 7035 Light Gray 22.00 7.50 19.00 4.50 GP1507GY - ANSI 61 Gray 15.00 7.50 12.00 4.50 GP2207GY - ANSI 61 Gray 22.00 7.50 19.00 4.50 GP1507S16 - 316 STAINLESS 15.00 7.50 12.00 4.50 GP2207S16 - 316 STAINLESS 22.00 7.50 19.00 4.50
Request a Quote
Description
Features 14 gauge steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating, Stainless plates hold type 4X rating Hardware and cutout template included Modified sizes are available: 16 gauge mild or stainless 76" x 18" 14 gauge mild or stainless 76" x 25" 12 and 10 gauge mild or stainless 76" x 40" 0.081 aluminum 76" x 18" 0.100 aluminum 76" x 25" Finish Available in ANSI 61 Gray and RAL 7035 Light Gray Stainless Plates are 316 with a number 4 brush finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP1507LG - RAL 7035 Light Gray 15.00 7.50 12.00 4.50 GP2207LG - RAL 7035 Light Gray 22.00 7.50 19.00 4.50 GP1507GY - ANSI 61 Gray 15.00 7.50 12.00 4.50 GP2207GY - ANSI 61 Gray 22.00 7.50 19.00 4.50 GP1507S16 - 316 STAINLESS 15.00 7.50 12.00 4.50 GP2207S16 - 316 STAINLESS 22.00 7.50 19.00 4.50
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Miscellaneous - GP2207GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Miscellaneous
GP2207GY
Electrical - General Accessories - Miscellaneous GP2207GY
Features 14 gauge steel gland plate allows for easy cable entry into enclosure Maintains NEMA 12, 4 rating, Stainless plates hold type 4X rating Hardware and cutout template included Modified sizes are available: 16 gauge mild or stainless 76" x 18" 14 gauge mild or stainless 76" x 25" 12 and 10 gauge mild or stainless 76" x 40" 0.081 aluminum 76" x 18" 0.100 aluminum 76" x 25" Finish Available in ANSI 61 Gray and RAL 7035 Light Gray Stainless Plates are 316 with a number 4 brush finish Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Fits Opening Part No. - Finish - H - W - H - W GP1507LG - RAL 7035 Light Gray 15.00 7.50 12.00 4.50 GP2207LG - RAL 7035 Light Gray 22.00 7.50 19.00 4.50 GP1507GY - ANSI 61 Gray 15.00 7.50 12.00 4.50 GP2207GY - ANSI 61 Gray 22.00 7.50 19.00 4.50 GP1507S16 - 316 STAINLESS 15.00 7.50 12.00 4.50 GP2207S16 - 316 STAINLESS 22.00 7.50 19.00 4.50

Features

  • 14 gauge steel gland plate allows for easy cable entry into enclosure
  • Maintains NEMA 12, 4 rating, Stainless plates hold type 4X rating
  • Hardware and cutout template included
  • Modified sizes are available:
    • 16 gauge mild or stainless 76" x 18"
    • 14 gauge mild or stainless 76" x 25"
    • 12 and 10 gauge mild or stainless 76" x 40"
    • 0.081 aluminum 76" x 18"
    • 0.100 aluminum 76" x 25"

Finish

  • Available in ANSI 61 Gray and RAL 7035 Light Gray
  • Stainless Plates are 316 with a number 4 brush finish

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions - Fits Opening
Part No. - Finish - H - W - H - W
GP1507LG - RAL 7035 Light Gray 15.00 7.50 12.00 4.50
GP2207LG - RAL 7035 Light Gray 22.00 7.50 19.00 4.50
GP1507GY - ANSI 61 Gray 15.00 7.50 12.00 4.50
GP2207GY - ANSI 61 Gray 22.00 7.50 19.00 4.50
GP1507S16 - 316 STAINLESS 15.00 7.50 12.00 4.50
GP2207S16 - 316 STAINLESS 22.00 7.50 19.00 4.50

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number GP2207GY
Product Name Electrical - General Accessories - Miscellaneous
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2967-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM2658-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM2873-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details