Hammond Manufacturing Company Inc. Electrical - General Accessories - Lighting FLK15LED

Description
Features Available in 9", 17.5", 26", 34.5", and 38.5" lengths Operating voltage 120V AC5 (50/60Hz). Operating temperature -20C to +50C (-4F to +122F) Provides 175 lumens per LED module Long lamp life of 60,000 hours in warm white color temperature No remote power supplies as unit comes with its own integral LED drivers Hardwired via multiple knockouts in lightweight extruded aluminum frame, finished white with manual operated switch Hinged glass diffuser allows easy access to replaceable LED module Certified by ETL to UL and CSA Luminaires standards Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Description - Number LED Modules - Lumens - Energy Use FLK5LED - 9" LED Light Kit 1 175 4.4 w FLK7LED - 17.5" LED Light Kit 2 350 7.2 w FLK10LED - 26" LED Light Kit 3 525 9.8 w FLK15LED - 34.5" LED Light Kit 4 700 15.0 w FLK17LED - 38.5 LED Light Kit 5 875 17.0 w
Request a Quote Datasheet
Description
Features Available in 9", 17.5", 26", 34.5", and 38.5" lengths Operating voltage 120V AC5 (50/60Hz). Operating temperature -20C to +50C (-4F to +122F) Provides 175 lumens per LED module Long lamp life of 60,000 hours in warm white color temperature No remote power supplies as unit comes with its own integral LED drivers Hardwired via multiple knockouts in lightweight extruded aluminum frame, finished white with manual operated switch Hinged glass diffuser allows easy access to replaceable LED module Certified by ETL to UL and CSA Luminaires standards Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Description - Number LED Modules - Lumens - Energy Use FLK5LED - 9" LED Light Kit 1 175 4.4 w FLK7LED - 17.5" LED Light Kit 2 350 7.2 w FLK10LED - 26" LED Light Kit 3 525 9.8 w FLK15LED - 34.5" LED Light Kit 4 700 15.0 w FLK17LED - 38.5 LED Light Kit 5 875 17.0 w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - General Accessories - Lighting - FLK15LED - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - General Accessories - Lighting
FLK15LED
Electrical - General Accessories - Lighting FLK15LED
Features Available in 9", 17.5", 26", 34.5", and 38.5" lengths Operating voltage 120V AC5 (50/60Hz). Operating temperature -20C to +50C (-4F to +122F) Provides 175 lumens per LED module Long lamp life of 60,000 hours in warm white color temperature No remote power supplies as unit comes with its own integral LED drivers Hardwired via multiple knockouts in lightweight extruded aluminum frame, finished white with manual operated switch Hinged glass diffuser allows easy access to replaceable LED module Certified by ETL to UL and CSA Luminaires standards Accessories Remote Door Switches Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part Number - Description - Number LED Modules - Lumens - Energy Use FLK5LED - 9" LED Light Kit 1 175 4.4 w FLK7LED - 17.5" LED Light Kit 2 350 7.2 w FLK10LED - 26" LED Light Kit 3 525 9.8 w FLK15LED - 34.5" LED Light Kit 4 700 15.0 w FLK17LED - 38.5 LED Light Kit 5 875 17.0 w

Features

  • Available in 9", 17.5", 26", 34.5", and 38.5" lengths
  • Operating voltage 120V AC5 (50/60Hz). Operating temperature -20C to +50C (-4F to +122F)
  • Provides 175 lumens per LED module
  • Long lamp life of 60,000 hours in warm white color temperature
  • No remote power supplies as unit comes with its own integral LED drivers
  • Hardwired via multiple knockouts in lightweight extruded aluminum frame, finished white with manual operated switch
  • Hinged glass diffuser allows easy access to replaceable LED module
  • Certified by ETL to UL and CSA Luminaires standards

Accessories

  • Remote Door Switches

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part Number - Description - Number LED Modules - Lumens - Energy Use
FLK5LED - 9" LED Light Kit 1 175 4.4 w
FLK7LED - 17.5" LED Light Kit 2 350 7.2 w
FLK10LED - 26" LED Light Kit 3 525 9.8 w
FLK15LED - 34.5" LED Light Kit 4 700 15.0 w
FLK17LED - 38.5 LED Light Kit 5 875 17.0 w

Supplier's Site
Rack Accessories - HM5432-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM5432-ND
Rack Accessories HM5432-ND
"Rack Light Kit 34.500"" (876.30mm) Length"

"Rack Light Kit 34.500"" (876.30mm) Length"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FLK15LED HM5432-ND
Product Name Electrical - General Accessories - Lighting Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Rack Accessories - HM1483-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2961-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM1346-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details