Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Rails FSRA

Description
Features Constructed in 12-gauge steel Use to rack-mount fixed shelves and angle supports mounting rails such as the C4PR and CLSR. Compatible with: Fixed Shelves - RF, RZVS and RASC. Angle Supports - RASA Maintains shelf and angle weight load capacities. Includes four (4) brackets. Includes sixteen (16) 10-32 Screws and Cage Nuts Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units FSRA - 1.72 0.59 2.72 1U
Request a Quote Datasheet
Description
Features Constructed in 12-gauge steel Use to rack-mount fixed shelves and angle supports mounting rails such as the C4PR and CLSR. Compatible with: Fixed Shelves - RF, RZVS and RASC. Angle Supports - RASA Maintains shelf and angle weight load capacities. Includes four (4) brackets. Includes sixteen (16) 10-32 Screws and Cage Nuts Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units FSRA - 1.72 0.59 2.72 1U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Rails - FSRA - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Rails
FSRA
Rack Mounting Solutions - Rack Accessories - Mounting Rails FSRA
Features Constructed in 12-gauge steel Use to rack-mount fixed shelves and angle supports mounting rails such as the C4PR and CLSR. Compatible with: Fixed Shelves - RF, RZVS and RASC. Angle Supports - RASA Maintains shelf and angle weight load capacities. Includes four (4) brackets. Includes sixteen (16) 10-32 Screws and Cage Nuts Finished in smooth RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units FSRA - 1.72 0.59 2.72 1U

Features

  • Constructed in 12-gauge steel
  • Use to rack-mount fixed shelves and angle supports mounting rails such as the C4PR and CLSR.
  • Compatible with:
    • Fixed Shelves - RF, RZVS and RASC.
    • Angle Supports - RASA
  • Maintains shelf and angle weight load capacities.
  • Includes four (4) brackets.
  • Includes sixteen (16) 10-32 Screws and Cage Nuts
  • Finished in smooth RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rack
Height - Width - Depth - Units
FSRA - 1.72 0.59 2.72 1U

Supplier's Site
Rack Accessories - 164-FSRA-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-FSRA-ND
Rack Accessories 164-FSRA-ND
FIXED ACCESSORY RAIL ADAPTER

FIXED ACCESSORY RAIL ADAPTER

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number FSRA 164-FSRA-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Rails Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM3037-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3078-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1455DF-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details