Hammond Manufacturing Company Inc. Datasheets for Uncategorized Products
Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more
| Product Name | Notes |
|---|---|
| Features: Constructed in 16-gauge steel. Continuous hinged door with magnetic closure strip. Four oblong openings (3.5" x 1.56") top & bottom - allowing for cable exit top and/or bottom. Openings... | |
| Features: Constructed in 16-gauge steel. Flanged at rear for added strength. Rings extend 3.5 inches from panel front. Finished in textured black powder paint. Requires mounting hardware. RoHS Compliant. Manufactured... | |
| Features: Constructed in 16-gauge steel. Flanged for added strength. Designed to fit standard 19” rails. Includes forty-eight (48) inches of hook and loop. Requires mounting hardware. Finished in textured RAL9005... | |
| Features: Constructed in 16-gauge steel. Snap open, hinged door. The rackmount side has five slotted openings. Openings in the rear for cable entry. Designed to fit standard 19” rails. Requires... | |
| Features: Constructed of 14-gauge steel. Fits standard EIA-compliant rails. Install in unused rack space to improve both cooling efficiencies and prevent air re-circulation. Finished in smooth powder paint. TAA-compliant for... | |
| Features: Constructed of 8-gauge (0.125") 5052-H32 Aluminum. Fits standard EIA-compliant rails. Install in unused rack space to improve both cooling efficiencies and prevent air re-circulation. Finished in smooth powder paint... | |
| Features: Provides support for horizontal runs of heavy cable bundles. Designed to fit standard 19” or 23" rails. Finished in textured black powder paint. RoHS and REACH compliant. Manufactured in... | |
| Features 14 gauge steel panels are finished in white Aluminum panels are 0.080 type 5052 H-32 aluminium, unpainted Steel and Aluminium panels are sold seperate for the PCJ Series enclosures... | |
| Features Choice of two or three fan models - mounted on a standard width 19" rack panel - shipped assembled as shown. The front of the panel is punched for... | |
| Features Clear polycarbonate thermoplastic. Provides visibility and easy viewing access to equipment and components installed in an enclosure. Recognized UL component for use with enclosures rated Types 1, 3, 3R,... | |
| Features Constructed of 14-gauge steel. Installs directly to 19" rack mounting rails. When the door is open, the space between panel rails is completely accessible. Includes installed lock and two... | |
| Features Constructed of 16-gauge steel. Fits standard EIA-compliant rails. Allows 25% airflow through the panel. Finished in semi-gloss RAL9005 black or semi-gloss RAL7035 light gray powder coat. TAA-compliant for GSA... | |
| Features Constructed of 16-gauge steel. Fits standard EIA-compliant rails. Install in unused rack space to improve both cooling efficiencies and prevent air re-circulation. Finished in smooth powder paint. TAA-compliant for... | |
| Features Create your own 19" rack mount fan or filter fan panels. Fits standard EIA-compliant rails. Accepts standard square fans (available below or use your own). For a filter-fan panel... | |
| Features Create your own filter fans or exhaust grills Mounts easily with 4 screws using template and hardware provided. Designed to meet IP5X dust resistance. Complete with flame retardant ABS... | |
| Features Designed to mount outdoor rated enclosures - Hammond 1414N4, Eclipse, Eclipse Junior, HWHK, and 1418N4. Individual components allow users to choose the mounting configuration and/or components to purchase Note:... | |
| Features Eight sizes cover PJU & PJ up to 30x24 Adjustable steel band allows mounting on pole diameters up to 15" Adaptable pole mounting on round, square, and rectangular shapes... | |
| Features For use as additional or replacement literature and document pockets. Kit includes pocket, high strength two-sided adhesive tape and surface preparation swab. Plastic pocket is black. Packaged individually. Part... | |
| Features Hinged aluminum panel installed on corner sliders allowing adjustable depth setting Can be installed hinged either right or left swing Field installed with no drilling required Mounting Hardware Included... | |
| Features Provides protection for instruments or electronics requiring routine attention or detail. Available in light gray solid opaque or polycarbonate thermoplastic clear covers. Cover Latching Options - hinged screw cover,... | |
| Features Stainless steel construction. When HMI Cover mounted with hinge along top edge, prop arm unfolds to provide handsfree support. Mounts on right or left side of HMI Cover. Easily... | |
| Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Quantity - Description PJLKIT316 - 1 Snap latch for PJ series with... | |
| 316 Stainless sold in sets of 4. For use with PJ Series non-metallic enclosures. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part... | |
| Available in steel or unfinished aluminum. 14 gauge steel panels are finished in white powder coating. Aluminum panels are 0.080" (2.03 mm) unfinished. Hardware to mount inner panel is included... | |
| Constructed of stainless steel. Fits all sizes of PB series enclosures. Packaged in quantities of four. Can be mounted horizontally or vertically. Easily installed in the field. Part Details Click... | |
| Fit all PB series enclosure sizes. Replacement screws in case the original screws are lost or broken. Packaged in quantities of eight. Part Details Click Part No, below, for details... | |
| Hinged aluminum panel. Mounts at front of enclosure body. Field installed with no drilling required. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)... | |
| Modular design for all indoor and outdoor applications. Provides warning signals and diplays machine status. High level of protection against electric shock with IP 54 rating. Separate components for easy... | |
| Sold in pairs. For use with PJU and PCJ non-metallic enclosures. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - PJU/PCJ... | |
| Sold in sets of 4. For use with PJU and PCJ non-metallic enclosures. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. |
| << Prev | Next >> |